Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors RSDP19022LG2

Description
If you are looking for a simple and economical solution to secure your cabinet space, consider the RSDP Series. Install in front of equipment sitting on a shelf to prevent tampering. Features Constructed in 16-gauge steel. Installs directly to 19-inch rack-mounting rails. When the door is open, space between mounting rails is completely accessible The door is folded on three (3) sides Includes installed lock and two keys. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Rack - Mounting Dimensions Black - RAL 7035 Light Gray - Height - Width - Depth - Units - Height - Width RSDP19010BK2 - RSDP19010LG2 - 10.38 19.00 0.63 6U 10.50 19.00 RSDP19012BK2 - RSDP19012LG2 - 12.25 19.00 0.63 7U 12.25 19.00 RSDP19014BK2 - RSDP19014LG2 - 14.00 19.00 0.63 8U 14.00 19.00 RSDP19017BK2 - RSDP19017LG2 - 17.50 19.00 0.63 10U 17.50 19.00 RSDP19022BK2 - RSDP19022LG2 - 22.75 19.00 0.63 13U 22.75 19.00 RSDP19028BK2 - RSDP19028LG2 - 28.00 19.00 0.63 16U 28.00 19.00
Request a Quote
Description
If you are looking for a simple and economical solution to secure your cabinet space, consider the RSDP Series. Install in front of equipment sitting on a shelf to prevent tampering. Features Constructed in 16-gauge steel. Installs directly to 19-inch rack-mounting rails. When the door is open, space between mounting rails is completely accessible The door is folded on three (3) sides Includes installed lock and two keys. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Rack - Mounting Dimensions Black - RAL 7035 Light Gray - Height - Width - Depth - Units - Height - Width RSDP19010BK2 - RSDP19010LG2 - 10.38 19.00 0.63 6U 10.50 19.00 RSDP19012BK2 - RSDP19012LG2 - 12.25 19.00 0.63 7U 12.25 19.00 RSDP19014BK2 - RSDP19014LG2 - 14.00 19.00 0.63 8U 14.00 19.00 RSDP19017BK2 - RSDP19017LG2 - 17.50 19.00 0.63 10U 17.50 19.00 RSDP19022BK2 - RSDP19022LG2 - 22.75 19.00 0.63 13U 22.75 19.00 RSDP19028BK2 - RSDP19028LG2 - 28.00 19.00 0.63 16U 28.00 19.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - RSDP19022LG2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
RSDP19022LG2
Rack Mounting Solutions - Rack Accessories - Doors RSDP19022LG2
If you are looking for a simple and economical solution to secure your cabinet space, consider the RSDP Series. Install in front of equipment sitting on a shelf to prevent tampering. Features Constructed in 16-gauge steel. Installs directly to 19-inch rack-mounting rails. When the door is open, space between mounting rails is completely accessible The door is folded on three (3) sides Includes installed lock and two keys. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Rack - Mounting Dimensions Black - RAL 7035 Light Gray - Height - Width - Depth - Units - Height - Width RSDP19010BK2 - RSDP19010LG2 - 10.38 19.00 0.63 6U 10.50 19.00 RSDP19012BK2 - RSDP19012LG2 - 12.25 19.00 0.63 7U 12.25 19.00 RSDP19014BK2 - RSDP19014LG2 - 14.00 19.00 0.63 8U 14.00 19.00 RSDP19017BK2 - RSDP19017LG2 - 17.50 19.00 0.63 10U 17.50 19.00 RSDP19022BK2 - RSDP19022LG2 - 22.75 19.00 0.63 13U 22.75 19.00 RSDP19028BK2 - RSDP19028LG2 - 28.00 19.00 0.63 16U 28.00 19.00

If you are looking for a simple and economical solution to secure your cabinet space, consider the RSDP Series. Install in front of equipment sitting on a shelf to prevent tampering.

Features

  • Constructed in 16-gauge steel.
  • Installs directly to 19-inch rack-mounting rails.
  • When the door is open, space between mounting rails is completely accessible
  • The door is folded on three (3) sides
  • Includes installed lock and two keys.
  • Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Part No. - Overall Dimensions - Rack - Mounting Dimensions
Black - RAL 7035 Light Gray - Height - Width - Depth - Units - Height - Width
RSDP19010BK2 - RSDP19010LG2 - 10.38 19.00 0.63 6U 10.50 19.00
RSDP19012BK2 - RSDP19012LG2 - 12.25 19.00 0.63 7U 12.25 19.00
RSDP19014BK2 - RSDP19014LG2 - 14.00 19.00 0.63 8U 14.00 19.00
RSDP19017BK2 - RSDP19017LG2 - 17.50 19.00 0.63 10U 17.50 19.00
RSDP19022BK2 - RSDP19022LG2 - 22.75 19.00 0.63 13U 22.75 19.00
RSDP19028BK2 - RSDP19028LG2 - 28.00 19.00 0.63 16U 28.00 19.00

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number RSDP19022LG2
Product Name Rack Mounting Solutions - Rack Accessories - Doors
Unlock Full Specs
to access all available technical data

Similar Products