Hammond Manufacturing Company Inc. Electrical - Climate Control - Ventilation SDV280-1

Description
Designed to equalize internal / external pressure and temperature Ventilators assist in condensation prevention by allowing enclosures to breathe Suitable for most types of metallic and non-metallic enclosures Molded in corrosion resistant UV stabilized polycarbonate, finish RAL7035 Light Gray Gasket protection to enclosure wall Approximately 2.73" (69mm) high x 1.99" (51mm) wide Mount to enclosure wall thickness up to .16” (4mm) with standard screws Internal vent channel & grille reduces insect intrusion Complies with NEMA Type 3R, IEC 60529 IP24 Package quantity 1 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - SDV280-1
Request a Quote Datasheet
Description
Designed to equalize internal / external pressure and temperature Ventilators assist in condensation prevention by allowing enclosures to breathe Suitable for most types of metallic and non-metallic enclosures Molded in corrosion resistant UV stabilized polycarbonate, finish RAL7035 Light Gray Gasket protection to enclosure wall Approximately 2.73" (69mm) high x 1.99" (51mm) wide Mount to enclosure wall thickness up to .16” (4mm) with standard screws Internal vent channel & grille reduces insect intrusion Complies with NEMA Type 3R, IEC 60529 IP24 Package quantity 1 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - SDV280-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Ventilation - SDV280-1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Ventilation
SDV280-1
Electrical - Climate Control - Ventilation SDV280-1
Designed to equalize internal / external pressure and temperature Ventilators assist in condensation prevention by allowing enclosures to breathe Suitable for most types of metallic and non-metallic enclosures Molded in corrosion resistant UV stabilized polycarbonate, finish RAL7035 Light Gray Gasket protection to enclosure wall Approximately 2.73" (69mm) high x 1.99" (51mm) wide Mount to enclosure wall thickness up to .16” (4mm) with standard screws Internal vent channel & grille reduces insect intrusion Complies with NEMA Type 3R, IEC 60529 IP24 Package quantity 1 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - SDV280-1
  • Designed to equalize internal / external pressure and temperature
  • Ventilators assist in condensation prevention by allowing enclosures to breathe
  • Suitable for most types of metallic and non-metallic enclosures
  • Molded in corrosion resistant UV stabilized polycarbonate, finish RAL7035 Light Gray
  • Gasket protection to enclosure wall
  • Approximately 2.73" (69mm) high x 1.99" (51mm) wide
  • Mount to enclosure wall thickness up to .16” (4mm) with standard screws
  • Internal vent channel & grille reduces insect intrusion
  • Complies with NEMA Type 3R, IEC 60529 IP24
  • Package quantity 1

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - SDV280-1

Supplier's Site
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
SDV280-1
Enclosures Accessories and Hardware SDV280-1
Enclosures Accessories and Hardware

Enclosures Accessories and Hardware

Buy Now
Rack Accessories - HM1612-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
HM1612-ND
Rack Accessories HM1612-ND
Rack Vent Gasket

Rack Vent Gasket

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products Uncategorized Products
Product Number SDV280-1 SDV280-1 HM1612-ND
Product Name Electrical - Climate Control - Ventilation Enclosures Accessories and Hardware Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2982-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2341-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2871-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details