Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Rails URR12U

Description
Features Constructed in 12-gauge steel. Sold in pairs. EIA/TIA compliant drilled and tapped 10-32 holes. Rack Mounting hardware is sold separately. Cabinet mounting hardware is not included. Rails come included with a rack unit indicator. Rails can be used for 19", 23" and 24" rack mounting applications. Also compatible with RB-2PW wall rack and 24" wide HWC wall cabinet. Side of rail folded for rear support or accessory mounting. Finished in RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories 10-32 Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height URR2U - 2U 3.50 URR3U - 3U 5.25 URR4U - 4U 7.00 URR6U - 6U 10.50 URR8U - 8U 14.00 URR10U - 10U 17.50 URR12U - 12U 21.00 URR14U - 14U 24.50 URR16U - 16U 28.00 URR18U - 18U 31.50 URR21U - 21U 36.75 URR24U - 24U 42.00 URR27U - 27U 47.25 URR36U - 36U 63.00 URR45U - 45U 78.75
Request a Quote Datasheet
Description
Features Constructed in 12-gauge steel. Sold in pairs. EIA/TIA compliant drilled and tapped 10-32 holes. Rack Mounting hardware is sold separately. Cabinet mounting hardware is not included. Rails come included with a rack unit indicator. Rails can be used for 19", 23" and 24" rack mounting applications. Also compatible with RB-2PW wall rack and 24" wide HWC wall cabinet. Side of rail folded for rear support or accessory mounting. Finished in RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories 10-32 Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height URR2U - 2U 3.50 URR3U - 3U 5.25 URR4U - 4U 7.00 URR6U - 6U 10.50 URR8U - 8U 14.00 URR10U - 10U 17.50 URR12U - 12U 21.00 URR14U - 14U 24.50 URR16U - 16U 28.00 URR18U - 18U 31.50 URR21U - 21U 36.75 URR24U - 24U 42.00 URR27U - 27U 47.25 URR36U - 36U 63.00 URR45U - 45U 78.75
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Rails - URR12U - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Rails
URR12U
Rack Mounting Solutions - Rack Accessories - Mounting Rails URR12U
Features Constructed in 12-gauge steel. Sold in pairs. EIA/TIA compliant drilled and tapped 10-32 holes. Rack Mounting hardware is sold separately. Cabinet mounting hardware is not included. Rails come included with a rack unit indicator. Rails can be used for 19", 23" and 24" rack mounting applications. Also compatible with RB-2PW wall rack and 24" wide HWC wall cabinet. Side of rail folded for rear support or accessory mounting. Finished in RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories 10-32 Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions Rack Units - Height URR2U - 2U 3.50 URR3U - 3U 5.25 URR4U - 4U 7.00 URR6U - 6U 10.50 URR8U - 8U 14.00 URR10U - 10U 17.50 URR12U - 12U 21.00 URR14U - 14U 24.50 URR16U - 16U 28.00 URR18U - 18U 31.50 URR21U - 21U 36.75 URR24U - 24U 42.00 URR27U - 27U 47.25 URR36U - 36U 63.00 URR45U - 45U 78.75

Features

  • Constructed in 12-gauge steel.
  • Sold in pairs.
  • EIA/TIA compliant drilled and tapped 10-32 holes.
  • Rack Mounting hardware is sold separately.
  • Cabinet mounting hardware is not included.
  • Rails come included with a rack unit indicator.
  • Rails can be used for 19", 23" and 24" rack mounting applications.
  • Also compatible with RB-2PW wall rack and 24" wide HWC wall cabinet.
  • Side of rail folded for rear support or accessory mounting.
  • Finished in RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • 10-32 Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Mounting Dimensions
Rack Units - Height
URR2U - 2U 3.50
URR3U - 3U 5.25
URR4U - 4U 7.00
URR6U - 6U 10.50
URR8U - 8U 14.00
URR10U - 10U 17.50
URR12U - 12U 21.00
URR14U - 14U 24.50
URR16U - 16U 28.00
URR18U - 18U 31.50
URR21U - 21U 36.75
URR24U - 24U 42.00
URR27U - 27U 47.25
URR36U - 36U 63.00
URR45U - 45U 78.75

Supplier's Site
Rack Accessories - 164-URR12U-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-URR12U-ND
Rack Accessories 164-URR12U-ND
12U 10-32 UNIVERSAL RACK RAIL

12U 10-32 UNIVERSAL RACK RAIL

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number URR12U 164-URR12U-ND
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Rails Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products