Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Archive RSB118

Description
Features Maintains space between racks Use for cable management or mounting vertical power strips. Includes multiple tie-off points for use with cable strapping. The RSB116/RSB118 can be positioned vertically to support a variety of standard sizes of PDUs. Includes two (2) pieces. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Hook and Loop Roll Vertical Cable Ring Vertical Basic PDU with Shielded Cord Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 2U Rack Spacer Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units RSB2U6 - 3.50 6.00 3.00 2U RSB2U8 - 3.50 8.00 3.00 2U Flush Rack Spacer (Universal PDU Mounting) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions Height - Width - Depth RSB116 - 11.00 6.00 3.00 RSB118 - 11.00 8.00 3.00
Request a Quote
Description
Features Maintains space between racks Use for cable management or mounting vertical power strips. Includes multiple tie-off points for use with cable strapping. The RSB116/RSB118 can be positioned vertically to support a variety of standard sizes of PDUs. Includes two (2) pieces. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Hook and Loop Roll Vertical Cable Ring Vertical Basic PDU with Shielded Cord Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 2U Rack Spacer Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units RSB2U6 - 3.50 6.00 3.00 2U RSB2U8 - 3.50 8.00 3.00 2U Flush Rack Spacer (Universal PDU Mounting) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions Height - Width - Depth RSB116 - 11.00 6.00 3.00 RSB118 - 11.00 8.00 3.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Archive - RSB118 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Archive
RSB118
Rack Mounting Solutions - Rack Accessories - Archive RSB118
Features Maintains space between racks Use for cable management or mounting vertical power strips. Includes multiple tie-off points for use with cable strapping. The RSB116/RSB118 can be positioned vertically to support a variety of standard sizes of PDUs. Includes two (2) pieces. Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Hook and Loop Roll Vertical Cable Ring Vertical Basic PDU with Shielded Cord Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) 2U Rack Spacer Units shown: inch. Switch units to: mm Part No. - Overall Dimensions - Rack Height - Width - Depth - Units RSB2U6 - 3.50 6.00 3.00 2U RSB2U8 - 3.50 8.00 3.00 2U Flush Rack Spacer (Universal PDU Mounting) Units shown: inch. Switch units to: mm Part No. - Overall Dimensions Height - Width - Depth RSB116 - 11.00 6.00 3.00 RSB118 - 11.00 8.00 3.00

Features

  • Maintains space between racks
  • Use for cable management or mounting vertical power strips.
  • Includes multiple tie-off points for use with cable strapping.
  • The RSB116/RSB118 can be positioned vertically to support a variety of standard sizes of PDUs.
  • Includes two (2) pieces.
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Hook and Loop Roll
  • Vertical Cable Ring
  • Vertical Basic PDU with Shielded Cord

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


2U Rack Spacer

Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions - Rack
Height - Width - Depth - Units
RSB2U6 - 3.50 6.00 3.00 2U
RSB2U8 - 3.50 8.00 3.00 2U

Flush Rack Spacer (Universal PDU Mounting)

Units shown: inch. Switch units to: mm


Part No. - Overall Dimensions
Height - Width - Depth
RSB116 - 11.00 6.00 3.00
RSB118 - 11.00 8.00 3.00

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Uncategorized Products
Product Number RSB118
Product Name Rack Mounting Solutions - Rack Accessories - Archive
Unlock Full Specs
to access all available technical data

Similar Products