Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Mounting Rails RSRC00021BK3

Description
Features: Constructed in 14-gauge steel Sold in pairs EIA compliant round hole punched mounting rails. Bolts vertically in the rack. Use with or 1564 Series Consoles. Mounting hardware included: Strut mounting hardware (for both rails). Side of rail formed for rear support or accessory mounting (not compatible with all equipment slides). Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions - Replacement Options Rack Units - Height - 10-32 Threaded - Round Hole - 10-32 Threaded RSRC00017BK3 - 10U 17.00 URR10U - RCHR1917 - RSRC00021BK3 - 12U 21.00 URR12U - - RSRC00024BK3 - 14U 24.00 URR14U - RSRC00026BK3 - 15U 26.00 - RSRC00028BK3 - 16U 28.00 URR16U - RCHR1928 RSRC00035BK3 - 20U 35.00 - - CCR35TZPL RSRC00042BK3 - 24U 42.00 URR24U - - CCR42TZPL RSRC00049BK3 - 28U 49.00 - - CCR49TZPL
Request a Quote Datasheet
Description
Features: Constructed in 14-gauge steel Sold in pairs EIA compliant round hole punched mounting rails. Bolts vertically in the rack. Use with or 1564 Series Consoles. Mounting hardware included: Strut mounting hardware (for both rails). Side of rail formed for rear support or accessory mounting (not compatible with all equipment slides). Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions - Replacement Options Rack Units - Height - 10-32 Threaded - Round Hole - 10-32 Threaded RSRC00017BK3 - 10U 17.00 URR10U - RCHR1917 - RSRC00021BK3 - 12U 21.00 URR12U - - RSRC00024BK3 - 14U 24.00 URR14U - RSRC00026BK3 - 15U 26.00 - RSRC00028BK3 - 16U 28.00 URR16U - RCHR1928 RSRC00035BK3 - 20U 35.00 - - CCR35TZPL RSRC00042BK3 - 24U 42.00 URR24U - - CCR42TZPL RSRC00049BK3 - 28U 49.00 - - CCR49TZPL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Mounting Rails - RSRC00021BK3 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Mounting Rails
RSRC00021BK3
Rack Mounting Solutions - Rack Accessories - Mounting Rails RSRC00021BK3
Features: Constructed in 14-gauge steel Sold in pairs EIA compliant round hole punched mounting rails. Bolts vertically in the rack. Use with or 1564 Series Consoles. Mounting hardware included: Strut mounting hardware (for both rails). Side of rail formed for rear support or accessory mounting (not compatible with all equipment slides). Finished in textured RAL9005 black powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Mounting Dimensions - Replacement Options Rack Units - Height - 10-32 Threaded - Round Hole - 10-32 Threaded RSRC00017BK3 - 10U 17.00 URR10U - RCHR1917 - RSRC00021BK3 - 12U 21.00 URR12U - - RSRC00024BK3 - 14U 24.00 URR14U - RSRC00026BK3 - 15U 26.00 - RSRC00028BK3 - 16U 28.00 URR16U - RCHR1928 RSRC00035BK3 - 20U 35.00 - - CCR35TZPL RSRC00042BK3 - 24U 42.00 URR24U - - CCR42TZPL RSRC00049BK3 - 28U 49.00 - - CCR49TZPL

Features:

  • Constructed in 14-gauge steel
  • Sold in pairs
  • EIA compliant round hole punched mounting rails.
  • Bolts vertically in the rack.
  • Use with or 1564 Series Consoles.
  • Mounting hardware included:
    • Strut mounting hardware (for both rails).
  • Side of rail formed for rear support or accessory mounting (not compatible with all equipment slides).
  • Finished in textured RAL9005 black powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Mounting Dimensions - Replacement Options
Rack Units - Height - 10-32 Threaded - Round Hole - 10-32 Threaded
RSRC00017BK3 - 10U 17.00 URR10U - RCHR1917 -
RSRC00021BK3 - 12U 21.00 URR12U - -
RSRC00024BK3 - 14U 24.00 URR14U -
RSRC00026BK3 - 15U 26.00 -
RSRC00028BK3 - 16U 28.00 URR16U - RCHR1928
RSRC00035BK3 - 20U 35.00 - - CCR35TZPL
RSRC00042BK3 - 24U 42.00 URR24U - - CCR42TZPL
RSRC00049BK3 - 28U 49.00 - - CCR49TZPL

Supplier's Site
Rack Accessories - 164-RSRC00021BK3-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-RSRC00021BK3-ND
Rack Accessories 164-RSRC00021BK3-ND
TOOLS / EQUIPMENT

TOOLS / EQUIPMENT

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RSRC00021BK3 164-RSRC00021BK3-ND
Product Name Rack Mounting Solutions - Rack Accessories - Mounting Rails Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2955-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2871-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3068-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details