Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors RSDF19042LG1

Description
Features: 16-gauge steel construction. Mounts either right or left-hand hinge (door & cabinet are symmetrical). Compatible with REFK, 1564 and RS Cabinet Series Includes installed lock and two keys. Includes mounting hardware. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cabinet Door Replacement Lock
Request a Quote Datasheet
Description
Features: 16-gauge steel construction. Mounts either right or left-hand hinge (door & cabinet are symmetrical). Compatible with REFK, 1564 and RS Cabinet Series Includes installed lock and two keys. Includes mounting hardware. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cabinet Door Replacement Lock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - RSDF19042LG1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
RSDF19042LG1
Rack Mounting Solutions - Rack Accessories - Doors RSDF19042LG1
Features: 16-gauge steel construction. Mounts either right or left-hand hinge (door & cabinet are symmetrical). Compatible with REFK, 1564 and RS Cabinet Series Includes installed lock and two keys. Includes mounting hardware. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Cabinet Door Replacement Lock

Features:

  • 16-gauge steel construction.
  • Mounts either right or left-hand hinge (door & cabinet are symmetrical).
  • Compatible with REFK, 1564 and RS Cabinet Series
  • Includes installed lock and two keys.
  • Includes mounting hardware.
  • Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Cabinet Door Replacement Lock
Supplier's Site
Rack Components - RSDF19042LG1-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
RSDF19042LG1-ND
Rack Components RSDF19042LG1-ND
"Metal, Steel Door, Front or Rear 41.750"" L x 18.840"" W x 0.530"" H (1060.45mm x 478.54mm x 13.46mm) Gray"

"Metal, Steel Door, Front or Rear 41.750"" L x 18.840"" W x 0.530"" H (1060.45mm x 478.54mm x 13.46mm) Gray"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RSDF19042LG1 RSDF19042LG1-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Accessories - HM2953-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2892-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Rack Accessories - 164-1455UBY-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details