Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Rack Shelves RSKS19005BK1

Description
Features Standard 19" rack mount Supplied as shown complete with two slides and mounting hardware Mounts to front & rear panel rails of racks Accommodates front rail to rear rail spacing from 19.8" to a maximum of 34.8" deep Unique design allows the use of a full-size keyboard or other equipment (not included) housed in the rack shelf. The top tray of the drawer swivels clockwise 90 degrees, once pulled outside the front of the rack. Optional front locking door adds security where required. The suggested load capacity of 129 lbs (59 kg). Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Chassis Sliding Rack Rail Kit Extender Bracket for Sliding Shelves Rack Equipment Installation Tool
Request a Quote Datasheet
Description
Features Standard 19" rack mount Supplied as shown complete with two slides and mounting hardware Mounts to front & rear panel rails of racks Accommodates front rail to rear rail spacing from 19.8" to a maximum of 34.8" deep Unique design allows the use of a full-size keyboard or other equipment (not included) housed in the rack shelf. The top tray of the drawer swivels clockwise 90 degrees, once pulled outside the front of the rack. Optional front locking door adds security where required. The suggested load capacity of 129 lbs (59 kg). Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Chassis Sliding Rack Rail Kit Extender Bracket for Sliding Shelves Rack Equipment Installation Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Rack Shelves - RSKS19005BK1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Rack Shelves
RSKS19005BK1
Rack Mounting Solutions - Rack Accessories - Rack Shelves RSKS19005BK1
Features Standard 19" rack mount Supplied as shown complete with two slides and mounting hardware Mounts to front & rear panel rails of racks Accommodates front rail to rear rail spacing from 19.8" to a maximum of 34.8" deep Unique design allows the use of a full-size keyboard or other equipment (not included) housed in the rack shelf. The top tray of the drawer swivels clockwise 90 degrees, once pulled outside the front of the rack. Optional front locking door adds security where required. The suggested load capacity of 129 lbs (59 kg). Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum. Finished in textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Chassis Sliding Rack Rail Kit Extender Bracket for Sliding Shelves Rack Equipment Installation Tool

Features

  • Standard 19" rack mount
  • Supplied as shown complete with two slides and mounting hardware
  • Mounts to front & rear panel rails of racks
  • Accommodates front rail to rear rail spacing from 19.8" to a maximum of 34.8" deep
  • Unique design allows the use of a full-size keyboard or other equipment (not included) housed in the rack shelf.
  • The top tray of the drawer swivels clockwise 90 degrees, once pulled outside the front of the rack.
  • Optional front locking door adds security where required.
  • The suggested load capacity of 129 lbs (59 kg).
    • Slides are tested to BIFMA Standards with load capacity @ 12 times/minute for 55000 cycles minimum.
  • Finished in textured RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware
  • Chassis Sliding Rack Rail Kit
  • Extender Bracket for Sliding Shelves
  • Rack Equipment Installation Tool
Supplier's Site
Rack Components - HM2277-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM2277-ND
Rack Components HM2277-ND
"Metal, Steel Shelf, Keyboard, Sliding, Swivel 18.120"" L x 18.900"" W x 2.710"" H (460.25mm x 480.06mm x 68.83mm) Black"

"Metal, Steel Shelf, Keyboard, Sliding, Swivel 18.120"" L x 18.900"" W x 2.710"" H (460.25mm x 480.06mm x 68.83mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RSKS19005BK1 HM2277-ND
Product Name Rack Mounting Solutions - Rack Accessories - Rack Shelves Rack Components
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2809-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM3037-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - 164-1402-9H-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2964-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details