The Rack Rail Support (RRS Series) will save you tremendous time and aggravation if you've ever struggled to install a 4-post rack shelf on your own.
Installs in Seconds
Insert the RRS into the rack rail below the desired rack unit
Extend and rest your rack equipment ears on the RRS at both ends of the rack.
Now effortlessly install your equipment and remove the support.
Features
Constructed of 14 gauge steel.
Options to fit either threaded rail, square or round hole rails.
Tool-free design.
Package of four (4).
Speeds up and simplifies installation of deeper, awkward-to-install rack equipment.
Finished in smooth grey powder paint finish.
TAA-compliant for GSA Schedule purchases.
RoHS Compliant.
Manufactured in North America within an ISO 9001:2015 certified facility.
Patent Pending
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part No. - Rail Type - Qty Included - Weight Capacity RRSTR - Threaded Rail 4 50 lbs (22 kg) RRSSR - Square Hole Rail 4 60 lbs (27 kg)
The Rack Rail Support (RRS Series) will save you tremendous time and aggravation if you've ever struggled to install a 4-post rack shelf on your own.
Installs in Seconds
- Insert the RRS into the rack rail below the desired rack unit
- Extend and rest your rack equipment ears on the RRS at both ends of the rack.
- Now effortlessly install your equipment and remove the support.
Features
- Constructed of 14 gauge steel.
- Options to fit either threaded rail, square or round hole rails.
- Tool-free design.
- Package of four (4).
- Speeds up and simplifies installation of deeper, awkward-to-install rack equipment.
- Finished in smooth grey powder paint finish.
- TAA-compliant for GSA Schedule purchases.
- RoHS Compliant.
- Manufactured in North America within an ISO 9001:2015 certified facility.
- Patent Pending
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Part No. - Rail Type - Qty Included - Weight Capacity
RRSTR - Threaded Rail 4 50 lbs (22 kg)
RRSSR - Square Hole Rail 4 60 lbs (27 kg)