Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Doors RSDP19028BK2

Description
If you are looking for a simple and economical solution to secure your cabinet space, consider the RSDP Series. Install in front of equipment sitting on a shelf to prevent tampering. Features Constructed in 16-gauge steel. Installs directly to 19-inch rack-mounting rails. When the door is open, space between mounting rails is completely accessible The door is folded on three (3) sides Includes installed lock and two keys. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Rack - Mounting Dimensions Black - RAL 7035 Light Gray - Height - Width - Depth - Units - Height - Width RSDP19010BK2 - RSDP19010LG2 - 10.38 19.00 0.63 6U 10.50 19.00 RSDP19012BK2 - RSDP19012LG2 - 12.25 19.00 0.63 7U 12.25 19.00 RSDP19014BK2 - RSDP19014LG2 - 14.00 19.00 0.63 8U 14.00 19.00 RSDP19017BK2 - RSDP19017LG2 - 17.50 19.00 0.63 10U 17.50 19.00 RSDP19022BK2 - RSDP19022LG2 - 22.75 19.00 0.63 13U 22.75 19.00 RSDP19028BK2 - RSDP19028LG2 - 28.00 19.00 0.63 16U 28.00 19.00
Request a Quote Datasheet
Description
If you are looking for a simple and economical solution to secure your cabinet space, consider the RSDP Series. Install in front of equipment sitting on a shelf to prevent tampering. Features Constructed in 16-gauge steel. Installs directly to 19-inch rack-mounting rails. When the door is open, space between mounting rails is completely accessible The door is folded on three (3) sides Includes installed lock and two keys. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Rack - Mounting Dimensions Black - RAL 7035 Light Gray - Height - Width - Depth - Units - Height - Width RSDP19010BK2 - RSDP19010LG2 - 10.38 19.00 0.63 6U 10.50 19.00 RSDP19012BK2 - RSDP19012LG2 - 12.25 19.00 0.63 7U 12.25 19.00 RSDP19014BK2 - RSDP19014LG2 - 14.00 19.00 0.63 8U 14.00 19.00 RSDP19017BK2 - RSDP19017LG2 - 17.50 19.00 0.63 10U 17.50 19.00 RSDP19022BK2 - RSDP19022LG2 - 22.75 19.00 0.63 13U 22.75 19.00 RSDP19028BK2 - RSDP19028LG2 - 28.00 19.00 0.63 16U 28.00 19.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Doors - RSDP19028BK2 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Doors
RSDP19028BK2
Rack Mounting Solutions - Rack Accessories - Doors RSDP19028BK2
If you are looking for a simple and economical solution to secure your cabinet space, consider the RSDP Series. Install in front of equipment sitting on a shelf to prevent tampering. Features Constructed in 16-gauge steel. Installs directly to 19-inch rack-mounting rails. When the door is open, space between mounting rails is completely accessible The door is folded on three (3) sides Includes installed lock and two keys. Finished in textured RAL9005 black or RAL7035 light gray powder paint finish. TAA-compliant for GSA Schedule purchases. RoHS and REACH compliant. Manufactured in North America. Accessories Mounting Hardware Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part No. - Part No. - Overall Dimensions - Rack - Mounting Dimensions Black - RAL 7035 Light Gray - Height - Width - Depth - Units - Height - Width RSDP19010BK2 - RSDP19010LG2 - 10.38 19.00 0.63 6U 10.50 19.00 RSDP19012BK2 - RSDP19012LG2 - 12.25 19.00 0.63 7U 12.25 19.00 RSDP19014BK2 - RSDP19014LG2 - 14.00 19.00 0.63 8U 14.00 19.00 RSDP19017BK2 - RSDP19017LG2 - 17.50 19.00 0.63 10U 17.50 19.00 RSDP19022BK2 - RSDP19022LG2 - 22.75 19.00 0.63 13U 22.75 19.00 RSDP19028BK2 - RSDP19028LG2 - 28.00 19.00 0.63 16U 28.00 19.00

If you are looking for a simple and economical solution to secure your cabinet space, consider the RSDP Series. Install in front of equipment sitting on a shelf to prevent tampering.

Features

  • Constructed in 16-gauge steel.
  • Installs directly to 19-inch rack-mounting rails.
  • When the door is open, space between mounting rails is completely accessible
  • The door is folded on three (3) sides
  • Includes installed lock and two keys.
  • Finished in textured RAL9005 black or RAL7035 light gray powder paint finish.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS and REACH compliant.
  • Manufactured in North America.

Accessories

  • Mounting Hardware

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part No. - Part No. - Overall Dimensions - Rack - Mounting Dimensions
Black - RAL 7035 Light Gray - Height - Width - Depth - Units - Height - Width
RSDP19010BK2 - RSDP19010LG2 - 10.38 19.00 0.63 6U 10.50 19.00
RSDP19012BK2 - RSDP19012LG2 - 12.25 19.00 0.63 7U 12.25 19.00
RSDP19014BK2 - RSDP19014LG2 - 14.00 19.00 0.63 8U 14.00 19.00
RSDP19017BK2 - RSDP19017LG2 - 17.50 19.00 0.63 10U 17.50 19.00
RSDP19022BK2 - RSDP19022LG2 - 22.75 19.00 0.63 13U 22.75 19.00
RSDP19028BK2 - RSDP19028LG2 - 28.00 19.00 0.63 16U 28.00 19.00

Supplier's Site
Rack Components - HM5821-ND - DigiKey
Thief River Falls, MN, United States
Rack Components
HM5821-ND
Rack Components HM5821-ND
"Metal, Steel Door, Front or Rear 27.880"" L x 19.000"" W x 0.630"" H (708.15mm x 482.60mm x 16.00mm) Black"

"Metal, Steel Door, Front or Rear 27.880"" L x 19.000"" W x 0.630"" H (708.15mm x 482.60mm x 16.00mm) Black"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RSDP19028BK2 HM5821-ND
Product Name Rack Mounting Solutions - Rack Accessories - Doors Rack Components
Unlock Full Specs
to access all available technical data

Similar Products