Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
- Dimensions
Part No. - (Diameter x Depth)
SDA412 - 2.6" x 1.2"
Mounting: PG 29 (1.14") thread with union nut, minimum cutout diameter
Material: Polycarbonate UL94VO
Protection: IP45
Color: RAL 7035 Light Gray
Operating Temperature: - 45 °C +70 °C
UV Rating: per UL746C (F1)
Enclosures Accessories and Hardware
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | |
|---|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products | Uncategorized Products |
| Product Number | SDA412 | HM5833-ND | SDA412 |
| Product Name | Electrical - Climate Control - Ventilation | Rack Accessories | Enclosures Accessories and Hardware |