Hammond Manufacturing Company Inc. Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet RRHDCASTER

Description
Features Features ball bearing swivel and hard composition wheels Stud is 1.5" (38.1 mm) long and 1/2"-13 thread All four (4) casters are lockable Includes mounting hardware TAA compliant for GSA Schedule purchases. RoHS and REACH Compliant. Manufactured in North America. Compatibility DC4R | 4-Post Open Frame Rack DNRRHDKB | 2-Post Open Frame Rack DNRRHDW | 2-Post Open Frame Rack RB-2PA | 2-Post Open Frame Rack RB-2P | 2-Post Open Frame Rack HDME | NEMA 12 Equipment Cabinet HME | NEMA 12 Modular Enclosure Care should be taken in moving rack as it may be unstable depending on equipment loading pattern. Ensure weight distribution is safe for mobile use.
Request a Quote Datasheet
Description
Features Features ball bearing swivel and hard composition wheels Stud is 1.5" (38.1 mm) long and 1/2"-13 thread All four (4) casters are lockable Includes mounting hardware TAA compliant for GSA Schedule purchases. RoHS and REACH Compliant. Manufactured in North America. Compatibility DC4R | 4-Post Open Frame Rack DNRRHDKB | 2-Post Open Frame Rack DNRRHDW | 2-Post Open Frame Rack RB-2PA | 2-Post Open Frame Rack RB-2P | 2-Post Open Frame Rack HDME | NEMA 12 Equipment Cabinet HME | NEMA 12 Modular Enclosure Care should be taken in moving rack as it may be unstable depending on equipment loading pattern. Ensure weight distribution is safe for mobile use.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet - RRHDCASTER - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet
RRHDCASTER
Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet RRHDCASTER
Features Features ball bearing swivel and hard composition wheels Stud is 1.5" (38.1 mm) long and 1/2"-13 thread All four (4) casters are lockable Includes mounting hardware TAA compliant for GSA Schedule purchases. RoHS and REACH Compliant. Manufactured in North America. Compatibility DC4R | 4-Post Open Frame Rack DNRRHDKB | 2-Post Open Frame Rack DNRRHDW | 2-Post Open Frame Rack RB-2PA | 2-Post Open Frame Rack RB-2P | 2-Post Open Frame Rack HDME | NEMA 12 Equipment Cabinet HME | NEMA 12 Modular Enclosure Care should be taken in moving rack as it may be unstable depending on equipment loading pattern. Ensure weight distribution is safe for mobile use.

Features

  • Features ball bearing swivel and hard composition wheels
  • Stud is 1.5" (38.1 mm) long and 1/2"-13 thread
  • All four (4) casters are lockable
  • Includes mounting hardware
  • TAA compliant for GSA Schedule purchases.
  • RoHS and REACH Compliant.
  • Manufactured in North America.

Compatibility

  • DC4R | 4-Post Open Frame Rack
  • DNRRHDKB | 2-Post Open Frame Rack
  • DNRRHDW | 2-Post Open Frame Rack
  • RB-2PA | 2-Post Open Frame Rack
  • RB-2P | 2-Post Open Frame Rack
  • HDME | NEMA 12 Equipment Cabinet
  • HME | NEMA 12 Modular Enclosure

Care should be taken in moving rack as it may be unstable depending on equipment loading pattern. Ensure weight distribution is safe for mobile use.

Supplier's Site
Rack Accessories - 164-RRHDCASTER-ND - DigiKey
Thief River Falls, MN, United States
Rack Accessories
164-RRHDCASTER-ND
Rack Accessories 164-RRHDCASTER-ND
"HEAVY DUTY SET OF CASTERS - 3"" T"

"HEAVY DUTY SET OF CASTERS - 3"" T"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number RRHDCASTER 164-RRHDCASTER-ND
Product Name Rack Mounting Solutions - Rack Accessories - Casters and Leveling Feet Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Box Components - HM2683-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2933-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Accessories - HM2873-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details
Box Components - HM2708-ND - DigiKey
Hammond Manufacturing Company Inc.
View Details