Princess Auto Limited Datasheets for Hooks
Hooks are load-transmitting components that are most often used in conjunction with chains and other equipment. Products are designated as eye hooks, clevis hooks, or grab hooks and are used to connect lifting and rigging attachments.
Hooks: Learn more
| Product Name | Notes |
|---|---|
| 1,650 lb Solid Eye Hook | |
| 1,650 lb Swivel Eye Hook | |
| 1-1/8" Swivel Eye Snap Hook | |
| 1/2" Double Eye Snap Hook | |
| 1/2" Grade 30 Slip Hook with Latch | |
| 1/2" Swivel Eye Trigger Snap Hook | |
| 1/4" Grade 30 Slip Hook with Latch | |
| 1/4" Grade 30 Slip Hook | |
| 1/4" Grade 43 Grab Hook | |
| 1/4" Grade 70 Grab Hook with Latch | |
| 1/4" Grade 70 Grab Hook | |
| 1/4" Grade 70 Slip Hook | |
| 10,000 lb Tow Hook | |
| 12,000 lb Tow Hook | |
| 15 Ton Pintle Hook | |
| 20 Ton Pintle Hook | |
| 3/4" Swivel Eye Snap Hook | |
| 3/8" Double End Snap Hook | |
| 5 Ton Pintle Hook | |
| 5/8" Swivel Eye Snap Hook | |
| 7/8" Swivel Eye Snap Hook | |
| 8 Ton Pintle Hook | |
| Brass Snap Hook |