Black Box Datasheets for Data Baluns
Data baluns connect balanced lines to unbalanced lines for data applications.
Data Baluns: Learn more
| Product Name | Notes |
|---|---|
| 16 Port G.703 75 -120 ohm Balun 19 inch rackmount panel 2U. Bidirectional signal conversion. No AC power or batteries needed. Low-profile design. Connect your 75-ohm dual-coax hardware to a... | |
| Composite baseband signals converted include NTSC, PAL, and SECAM. Use UTP cabling that may already be installed in your building to connect your baseband audio equipment. Features one RJ-45 connector... | |
| Extend analog audio over inexpensive CAT5 cable. | |
| Features transformer isolation for protection against ground loops. Support 2.048-Mbps Use G.703 75-120ohm adapters to connect your G.703 network to shielded twisted-pair equipment. | |
| G.703 75–120 ohm Balun 2.048 Mbps, Female. Features transformer isolation for protection against ground loops. Models support 2.048-Mbps speeds. Use G.703 75 - 120 ohm Adapters to connect your G.703... | |
| Support VGA resolutions of 640 x 480 (15 MHz) at distances of 450 feet (137.1 m). Higher resolutions are possible at shorter distances when transferring SVGA, XGA, and SXGA video. | |
| Supports bandwidth speeds from 20 Hz–20 KHz for high-fidelity audio applications. A great alternative to using coax cables for audio extensions in point-to-point applications. Four RCA jacks for audio and... | |
| This balun has RJ-45 connectors and transmits video plus power over a single 4-pair CAT3 or CAT5 cable. It supports baseband, NTSC, PAL, or SECAM video at up to 2500... | |
| Transmit audio & Composite video signals over CAT5. Composite video signals up to 2200ft. Audio signals up to 3250ft. Features full 20Hz to 20kHz audio bandwidth for hi-fidelity systems. Use... | |
| Use inexpensive UTP cable instead of bulky coax to link an analog audio source to an integrated audio-video receiver or audio Hi-Fi system. These tiny baluns are ideal for multimedia... | |
| Why install a lot of new coax wiring when you want to add a security camera to your application? With this convenient video balun, you can use your existing UTP... |