Littelfuse, Inc. Datasheets for Power MOSFET

Power MOSFETs are majority carrier devices which have high input impedance and do not exhibit minority carrier storage effects, thermal runaway, or secondary breakdown. Power MOSFETs have higher breakdown voltages than bipolar junction transistors (BJTs) and can be used in higher frequency applications where switching power losses are important.
Power MOSFET: Learn more

Product Name Notes
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift...
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating...
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these...