Littelfuse, Inc. 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFH24N90P

Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Description
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IXFH24N90P is an N-channel enhancement mode MOSFET designed for switched-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives. It is packaged in a TO-247 case, measuring 20.80 to 21.46 mm in length and 5.20 to 5.72 mm in width. The device has a drain-source voltage rating of 900 V, a continuous drain current of 24 A at 25°C, and a maximum on-state resistance of 420 mΩ at 10 V gate-source voltage. It features an avalanche rated structure with a single-pulse avalanche energy of 1 J, a fast intrinsic diode with a reverse recovery time of 300 ns, and a maximum junction temperature of 150°C. The thermal resistance from junction to case is 0.19 °C/W. Package lead temperature during soldering is rated up to 260°C for 10 seconds.

Datasheet Summary
Powered by GS/AI

The IXFH24N90P is an N-channel enhancement mode MOSFET designed for switched-mode and resonant-mode power supplies, DC-DC converters, laser drivers, and motor drives. It is packaged in a TO-247 case, measuring 20.80 to 21.46 mm in length and 5.20 to 5.72 mm in width. The device has a drain-source voltage rating of 900 V, a continuous drain current of 24 A at 25°C, and a maximum on-state resistance of 420 mΩ at 10 V gate-source voltage. It features an avalanche rated structure with a single-pulse avalanche energy of 1 J, a fast intrinsic diode with a reverse recovery time of 300 ns, and a maximum junction temperature of 150°C. The thermal resistance from junction to case is 0.19 °C/W. Package lead temperature during soldering is rated up to 260°C for 10 seconds.

Suppliers

Company
Product
Description
Supplier Links
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) - IXFH24N90P - Littelfuse, Inc.
Rosemont, IL, United States
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs)
IXFH24N90P
100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) IXFH24N90P
Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Polar™ HiPerFETs (IXF..) combine the strengths of the Polar Standard product family with a faster body diode, whose reverse recovery time (trr) is reduced to make them suitable for phase-shift bridges motor control and uninterruptible power supply applications (UPS). This family of HiPerFETs provides lowest RDS(on),low RthJC, low Qg, and enhanced DV/DT capability. Advantages: Easy to Mount Space Savings International Standard Packages Dynamic dv/dt Rating Avalanche Rated Fast Intrinsic Rectifier Low QG and RDS(on) Low Drain-to-Tab Capacitance Low Package Inductance

Supplier's Site Datasheet
Singapore, Singapore
N-Channel 24A 900V 0.42ohm MOSFET Transistor
278-IXFH24N90P
N-Channel 24A 900V 0.42ohm MOSFET Transistor 278-IXFH24N90P
Power Field-Effect Transistor, 24A I(D), 900V, 0.42ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: IXFH24N90P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 900V, 0.42ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24A, 900V, 0.42ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH24N90P can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 24A I(D), 900V, 0.42ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AD, TO-247, 3 PIN Product overview: IXFH24N90P from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 24A, 900V, 0.42ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 24A, 900V, 0.42ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXFH24N90P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Polar Power Mosfet, Hiperfet, 900V, 24A, To247; Channel Type Ixys Semiconductor - 83R9969 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Polar Power Mosfet, Hiperfet, 900V, 24A, To247; Channel Type Ixys Semiconductor
83R9969
N Channel Polar Power Mosfet, Hiperfet, 900V, 24A, To247; Channel Type Ixys Semiconductor 83R9969
N CHANNEL POLAR POWER MOSFET, HiPerFET, 900V, 24A, TO247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:24A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:660W RoHS Compliant: Yes

N CHANNEL POLAR POWER MOSFET, HiPerFET, 900V, 24A, TO247; Channel Type:N Channel; Drain Source Voltage Vds:900V; Continuous Drain Current Id:24A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:660W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number IXFH24N90P 278-IXFH24N90P 83R9969
Product Name 100V - 1200V N-Channel Power MOSFETs with Fast Intrinsic Diodes (HiPerFETs) N-Channel 24A 900V 0.42ohm MOSFET Transistor N Channel Polar Power Mosfet, Hiperfet, 900V, 24A, To247; Channel Type Ixys Semiconductor
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
9 suppliers
Single FETs, MOSFETs - BSZ12DN20NS3GATMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
8 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMV12N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.5000 ohms
IDSS 12000 milliamps
View Details