The IXTP15N50L2 is an N-channel enhancement mode power MOSFET designed for linear operation with an extended forward bias safe operating area (FBSOA) guaranteed at 75°C. It is packaged in a TO-220AB case with a weight of 3.0 g. The device has a drain-source breakdown voltage of 500 V, a continuous drain current of 15 A, and a maximum on-resistance of 480 mΩ at 10 V gate bias and 7.5 A drain current. It is avalanche rated, with a single pulse avalanche energy rating of 750 mJ. Molding epoxies meet UL 94 V-0 flammability classification. Thermal resistance from junction to case is 0.50 °C/W. The device operates over a junction temperature range of −55 °C to +150 °C.
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
N CHANNEL POWER MOSFET, LINEAR L2, 500V, 15A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:300W; MSL:- RoHS Compliant: Yes
| Littelfuse, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transistors | Power MOSFET |
| Product Number | IXTP15N50L2 | 83R9990 |
| Product Name | 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs | N Channel Power Mosfet, Linear L2, 500V, 15A, To-220; Channel Type Ixys Semiconductor |
| Polarity | N-Channel | N-Channel |