The IXTA220N04T2 is a 40V N-channel enhancement mode power MOSFET designed for high-current switching applications such as automotive engine control, synchronous buck converters, and DC/DC conversion. It is packaged in a TO-263 case with a weight of 2.5 g and features an avalanche-rated structure with an operating junction temperature range of -55°C to 175°C. The device has a maximum continuous drain current of 220 A at 25°C and a drain-source on-resistance of 3.5 mΩ typ at 10 V gate voltage and 50 A drain current. It includes a fast intrinsic rectifier, complies with RoHS standards, and has a maximum lead temperature of 300°C for soldering. Thermal resistance from junction to case is 0.42 °C/W.
These devices are offered with drain-to-source voltage ratings from 40V to 170V and provide high current capabilities of up to 600 Amperes (Tc=@25oC). The combined high current ratings of these devices and available compact package options provide designers the ability to control more power within a smaller footprint. Furthermore, these devices promote device consolidation through the reduction or elimination of multiple paralleled lower current rated MOSFET devices in high power switching applications. The resultant effect is a reduction in part count, as well as the number of required drive components, thus improving upon over-all system simplicity, reliability, and cost. Advantages: Eliminates multiple paralleled lower current rated MOSFET devices Provides the ability to control more power within a smaller footprint Improves overall system reliability and cost High current capability (up to 600A) Low RDS(ON) and gate charge (Qg) Incorporates Littelfuse HiPerFETTM technology for fast power switching performance Avalanches capabilities
Power Field-Effect Transistor, Product overview: IXTA220N04T2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTA220N04T2 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1066195-IXTA220N04T2
Drain to Source Voltage (Vdss): 40 V
Power Dissipation: 360 W
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Reverse Recovery Time: 45 ns
Rds On Max: 3.5 mΩ
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | IXTA220N04T2 | 278-IXTA220N04T2 | 1066195-IXTA220N04T2 |
| Product Name | 40V - 175V Trench Gate Power MOSFETs with HiPerFET™ Options | MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IXTA220N04T2 |
| Polarity | N-Channel |