The IXTH30N50L2 is an N-channel enhancement mode Power MOSFET designed for linear operation with extended forward bias safe operating area (FBSOA) guaranteed at 75°C. It is packaged in a TO-247 case with a weight of 6.0 g. The device has a maximum drain-source voltage of 500 V, a continuous drain current of 30 A at 25°C, and a drain-source on-resistance of 215 mΩ at 10 V gate voltage and 15 A drain current. It is avalanche rated and meets the UL 94 V-0 flammability standard for its molding epoxies. Thermal resistance from junction to case is 0.31 °C/W. The gate-source voltage is rated at ±20 V continuous and ±30 V transient. Operating junction temperature ranges from -55°C to 150°C.
Tailored specifically for applications requiring Power MOSFETs to operate in their current saturation regions, these unique devices feature low thermal resistances, high power density, and extended Forward Bias Safe Operating Areas (FBSOA). When Power MOSFETs are utilized in linear-mode operation, as opposed to their conventional switch-mode one, they are required to endure substantially high thermal and electrical stresses due to the simultaneous occurrence of high drain voltages and currents; these extreme stresses can cause typical devices to fail. Littelfuse LinearL2™ Power MOSFETs have been designed to address these kinds of device failures – the FBSOAs are “extended” when the positive feedback of electro-thermal instability is suppressed, giving rise to larger “operating windows.” The FBSOAs are guaranteed at 75°C. Designed for linear operation Guaranteed FBSOA at 75°C Low on-resistances RDS(on) Avalanche rated International standard packages UL 94 V-0 Flammability qualified (molding epoxies)
Power Field-Effect Transistor, Product overview: IXTH30N50L2 from Littelfuse is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IXTH30N50L2 can be used for catalog matching and distributor lookup.
N CHANNEL POWER MOSFET, LINEAR L2, 500V, 30A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:400W; MSL:- RoHS Compliant: Yes
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | IXTH30N50L2 | 278-IXTH30N50L2 | 83R9984 |
| Product Name | 75V - 600V N-Channel Linear Power MOSFETs with Extended FBSOAs | MOSFET Transistor | N Channel Power Mosfet, Linear L2, 500V, 30A, To-247; Channel Type Ixys Semiconductor |
| Polarity | N-Channel | N-Channel |