Samtec Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 50 100 150 200 250 280 290 300 310 320 330 339 340 341 342 343 344 345 346 347 348 349 350 351 360 370 380 390 400 410 450 500 550 600 650 700 915
Product Name Notes
Broadcast Video Solutions Series: RFA6T, RFB6T, RFB8T, RF179, DIN7A, MBNC7, BNC7T, MCX7, SMB7H Vertical and edge mount connectors are certified 75Ω +/-3Ω. Right angles are certified to +/-4Ω. Characterization data...
OPP, .100" (2,54mm) One Piece Power Interface Surface Mount Available up to 10 Contacts Single Row Tin Plating
POWER EDGE CARD Surface Mount Available in 3, 7 and 10 Pins Per Row Single Row Tin Plating
PRESS FIT SOCKET STRIP Press Fit Available up to 50 Contacts Per Row Single and Double Row Selective Gold Plating
Available on 36, 64, 98 and 164 Positions Selective Gold Plating Double Row Through Hole and Edge Mount
Surface Mount Available on 2 thru 5 Position Per Row Single or Double Row Gold Plating
Surface Mount Available up to 10 Contacts Single Row Tin Plating
Surface Mount Available up to 50 Pins Per Row Double Row Gold Plating
Through Hole and Right Angle 2, 4, 6 and 8 Positions Per Row Double Row Selective Gold and Tin Plating
Through Hole and Right Angle Available up to 39 (Signal), 4 (Power) Pins Per Row Double Row (Signal), Single Row (Power) Selective Gold Plating
Through Hole Available up to 39 (Signal), 4 (Power) Contacts Per Row Double Row (Signal), Single Row (Power) Selective Gold Plating
Through Hole Tin and Selective Gold Plating

<< Prev Next >>