Samtec Inc. Pitch Spacing Samtec PES-04-02-L-VT.

Description
Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Solder; Product Range:PES Series; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Solder; Product Range:PES Series; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Samtec - 32AC2156 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Samtec
32AC2156
Pitch Spacing Samtec 32AC2156
Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Solder; Product Range:PES Series; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Mounting:PCB Mount RoHS Compliant: Yes

Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Solder; Product Range:PES Series; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC2156
Product Name Pitch Spacing Samtec
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details