CONN RCPT 16POS GOLD PCB Product overview: PESC-02-12-02-01-L-V
.100 PowerStrip40 A SignalPower Combo Sk
Samtec PESC-02-12-02-01-L-V
Samtec PESC-02-12-02-01-L-V
Manufacturer: Samtec Inc.
Win Source Part Number: 1094666-PESC-02-12-0
Packaging: Tray
Number of Positions: 16 (12 + 4 Power)
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Push-Pull
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Contact Length - Post: 0.097" (2.47mm)
Insulation Height: 0.497" (12.62mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 315-PESC-02-12-02-01-L-VT | PESC-02-12-02-01-L-VT | 2088952 | 1094666-PESC-02-12-02-01-L-VT | 60AJ4375 |
| Product Name | Electronic Connector | Pin & Socket Connectors | PCB Sockets | Rectangular Connectors - PESC-02-12-02-01-L-VT | Connector Samtec |
| Termination | Solder | Solder | Solder | ||
| Voltage Rating | 450 to 919 volts | ||||
| Current Rating | 40.0 amps |