Samtec Inc. PCB Headers PHT-104-01-L-D

Description
CONN HEADER VERT 8POS 2.54MM
Request a Quote Datasheet
Description
CONN HEADER VERT 8POS 2.54MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2000497 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2000497
PCB Headers 2000497
CONN HEADER VERT 8POS 2.54MM

CONN HEADER VERT 8POS 2.54MM

Supplier's Site
.100
Chicago, IL, United States
.100" Terminal Strip, Press-Fit Rohs Compliant Samtec
75Y6133
.100" Terminal Strip, Press-Fit Rohs Compliant Samtec 75Y6133
.100" Terminal Strip, Press-Fit RoHS Compliant: Yes

.100" Terminal Strip, Press-Fit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2000497 75Y6133
Product Name PCB Headers .100" Terminal Strip, Press-Fit Rohs Compliant Samtec
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS - 80203-508E8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190808 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details