Samtec Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
200
250
300
320
330
340
350
360
370
374
375
376
377
378
379
380
381
382
383
384
385
386
390
400
410
420
430
440
450
500
550
600
650
700
915
| Product Name | Notes |
|---|---|
| Insulator Material: Black LCP Contact Material: Phosphor Bronze Plating: Sn or Au over 100µ" (2,54µm) Ni Operating Temp Range: -55°C to +125°C Current Rating: 2A @ 80°C ambient (see website... | |
| Through Hole and Surface Mount Available up to 50 Contacts Per Row Double Row Selective Gold Plating | |
| Through Hole and Surface Mount Available up to 50 Contacts Per Row Single or Double Row Selective Gold Plating Extended Life Product (ELP) |
| << Prev | Next >> |