Samtec Inc. Rectangular Connectors - PHT-103-01-L-S PHT-103-01-L-S

Description
Manufacturer: Samtec Inc. Win Source Part Number: 1044154-PHT-103-01-L -S Packaging: Tube/Rail Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Current Rating: 4.8A per Contact Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Contact Length - Post: 0.122" (3.10mm) Overall Contact Length: 0.452" (11.48mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 1044154-PHT-103-01-L -S Packaging: Tube/Rail Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Current Rating: 4.8A per Contact Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Contact Length - Post: 0.122" (3.10mm) Overall Contact Length: 0.452" (11.48mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - PHT-103-01-L-S - 1044154-PHT-103-01-L-S - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - PHT-103-01-L-S
1044154-PHT-103-01-L-S
Rectangular Connectors - PHT-103-01-L-S 1044154-PHT-103-01-L-S
Manufacturer: Samtec Inc. Win Source Part Number: 1044154-PHT-103-01-L -S Packaging: Tube/Rail Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit, Solder Current Rating: 4.8A per Contact Mounting: Through Hole Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Board Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 10μin (0.25μm) Contact Finish - Post: Tin Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Unshrouded Contact Length - Post: 0.122" (3.10mm) Overall Contact Length: 0.452" (11.48mm) Insulation Height: 0.100" (2.54mm) Contact Shape: Square Temperature Range - Operating: -55°C to 125°C Contact Length - Mating: 0.230" (5.84mm) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Samtec Inc.
Win Source Part Number: 1044154-PHT-103-01-L-S
Packaging: Tube/Rail
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit, Solder
Current Rating: 4.8A per Contact
Mounting: Through Hole
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Board
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 10μin (0.25μm)
Contact Finish - Post: Tin
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Unshrouded
Contact Length - Post: 0.122" (3.10mm)
Overall Contact Length: 0.452" (11.48mm)
Insulation Height: 0.100" (2.54mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 125°C
Contact Length - Mating: 0.230" (5.84mm)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-PHT-103-01-L-S
Electronic Connector 314-PHT-103-01-L-S
CONN HEADER VERT 3POS 2.54MM Product overview: PHT-103-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-PHT-103-01-L-S can be used for catalog matching and distributor lookup.

CONN HEADER VERT 3POS 2.54MM Product overview: PHT-103-01-L-S from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-PHT-103-01-L-S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1044154-PHT-103-01-L-S 314-PHT-103-01-L-S
Product Name Rectangular Connectors - PHT-103-01-L-S Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products