Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 1000 1500 2000 2500 3000 3500 3850 3900 3950 4000 4050 4100 4140 4150 4160 4170 4180 4190 4196 4197 4198 4199 4200 4201 4202 4203 4204 4205 4206 4207 4208 4210 4220 4230 4240 4250 4260 4300 4350 4400 4450 4500 4550 5000 5409
Product Name Notes
#4-40 SCREW BRS NICKEL RoHS
.050 X .100 Flex Stack, High-Temp Micr
.050 X .100 Flex Stack
.100 Elevated Single Row Screw Machine S
0.635 mm Eye Speed HD High-Speed High-De
62GB CONNECTORS
CAP.PROT.RECEP.#22 (HDJ)
CONN D-SUB HD HOUSING PLUG 15POS
CONN D-SUB HD HOUSING PLUG 26POS
CONN D-SUB HD HOUSING PLUG 44POS
CONN D-SUB HD HOUSING RCPT 15POS
CONN D-SUB HD HOUSING RCPT 26POS
CONN D-SUB HD HOUSING RCPT 44POS
CONN D-SUB HD PLUG 15P SLDR CUP
CONN D-SUB HD PLUG 15P VERT SLDR
CONN D-SUB HD PLUG 26P SLDR CUP
CONN D-SUB HD PLUG 26P VERT SLDR
CONN D-SUB HD PLUG 44P SLDR CUP
CONN D-SUB HD PLUG 44P VERT SLDR
CONN D-SUB HD RCPT 15P R/A SLDR
CONN D-SUB HD RCPT 15P VERT SLDR
CONN D-SUB HD RCPT 15POS SMD R/A
CONN D-SUB HD RCPT 26P R/A SLDR
CONN D-SUB HD RCPT 26P SLDR CUP
CONN D-SUB HD RCPT 44P R/A SLDR
CONN D-SUB HD RCPT 44P SLDR CUP
CONN D-SUB HD RCPT 44P VERT SLDR
CONN FREE PLUG
CONN.BOX. MTG. RECEPT.
CONN.BOX. MTG. RECEPT
CONN.REC.BOX MTG(NO CONT)
Connector Header
CONNECTOR JAM NUT RECEPTACLE
CONNECTOR, D-SUB HARDWARE
CONNECTOR, HDMI CONNECTOR
CONNECTOR, HIGH DENSITY D-SUB CONNECTOR
CONNECTOR
Connectors
D-Sub Connector
D-SUB HARDWARE SET
D-SUB HD26P P RA MACH CONTACT 8.89MM BDL
D-SUB HD44P S STR PCB TAIL #4-40 STDF
Electronic Component
Field Bus - ASF CONNECTOR
Full Size Patch Jack, WECo Format, Nn-Te
HDJ PLUG #24 W/OUT CONTACTS
HDMI 19P,0.5 PITCH,SMT
HDMI A 19P,P=0.5MM SMT
HDMI CONN,19P,R/A,SMT
HDMI CONNECTOR R/A SMT
HDMI, RECEPTACLE, 0.5mm pitch, 19 pins,
HDMI, RECEPTACLE, 3 Ports, UpRight, A Ty
Heavy Duty M Series Sensor Connector, M1
Hi-Density D-Sub 26P Male
Hi-Density D-Sub 44P Female
Hi-Density D-Sub 44P Male
HIGH DENSITY D-SUB PLUG CONTACT
High-Speed IO Receptacle
MAX M12
Mil/Aero D-Sub Connector
NUT, M8x1.0, NICKEL PLATED, (FOR ASJ-203
PLUG #08 (HDJ)
PLUG #10 (HDJ) (NO CONT) B ORIENTATION
PLUG #10 (HDJ) (NO CONT)
PLUG #10 (HDJ) E/NICKEL PLATED WITHOUT C
PLUG #10 (HDJ)
PLUG #12 (HDJ)
PLUG #12(HDJ)
PLUG #14 (HDJ) E/NICKEL PLATED WITHOUT C
PLUG #14 (HDJ)
PLUG #16 (HDJ)
PLUG #16(HDJ) E/NICKEL PLATED WITHOUT CO
PLUG #18 (HDJ) E/NICKEL WITHOUT CONTACTS
PLUG #18(HDJ) E/NICKEL PLATED WITHOUT CO
PLUG #20(HDJ) E/NICKEL PLATED WITHOUT CO
PLUG #22(HDJ) NICKEL PLATED WITHOUT CONT
PLUG #24(HDJ)
PLUG #8 (HDJ)
PLUG #8 (HDJ}
PLUG SIZE 12 (HDJ)
PLUG SIZE 12(HDJ)
PLUG SIZE 24 (HDJ)
PLUG. #22(HDJ)
PLUG.#12.(HDJ). NO CONT.E/N.
PLUG.#16.(HDJ). NO CONT.E/N/
RECEPT DUMMY
RECEPT JAM NUT #10 (HDJ)
RECEPT JAM NUT #24 (24)
RECEPT SQ FL #10 W/OUT CONTACTS
RECEPT SQ FL #14 W/OUT CONTACTS
RECEPT SQ.FLG.#12(HDJ)
RECEPT. JAM NUT #12
RECEPT.BOX MOUNT (HDJ)
RECEPT.DUMMY STOWAGE.ASSY
RECEPT.JAM NUT #12 (HDJ)
RECEPT.JAM NUT #12(HDJ)
RECEPT.JAM NUT #14 (HDJ)
RECEPT.JAM NUT #14(HDJ)
RECEPT.JAM NUT #16(HDJ)
RECEPT.JAM NUT #18(HDJ)
RECEPT.JAM NUT #8 (HDJ)
RECEPT.JAM NUT #8(HDJ)
RECEPT.JAM NUT
RECEPT.SQ.FL.#8(HDJ)
RECEPT.SQ.FLG.#10(HD J) E/NICKEL PLATED
RECEPT.SQ.FLG.#10(HD J)
RECEPT.SQ.FLG.#12(HD J)
RECEPT.SQ.FLG.#12. (HDJ).NO CONT.E/N.
RECEPT.SQ.FLG.#14(HD J)
RECEPT.SQ.FLG.#14. (HDJ).NO CONT.E/N.
RECEPT.SQ.FLG.#14HDJ
RECEPT.SQ.FLG.#16 (HDJ).NO CONT.E/N.
RECEPT.SQ.FLG.#16(HD J)
RECEPT.SQ.FLG.#18(HD J)
RECEPT.SQ.FLG.#20(HD J)
RECEPT.SQ.FLG.#20HDJ
RECEPT.SQ.FLG.#24(HD J)
RECEPT.SQ.FLG.#8(HDJ )
RECEPTACLE BOX MTG. (HDJ)
RECP ASM
Size 18 Connectors
Size 24 Connectors
Slim Body Double-Row IDC Male Assemblies
SQ FL RECEPT NO CONTACTS

<< Prev Next >>