Win Source Part Number: 1366131-HDP24-24-29S
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: HDP20
Package: Bulk
Product Status: Active
Features: Dust Cap
Base Product Number: HDP24
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 29
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: IP68 - Dust Tight, Waterproof
Material Flammability Rating: UL94 V-1
Shell Size - Insert: 24-29
Contact Size: 12 (4), 16 (19), 20 (6)
Mounting Feature: Bulkhead - Front Side Nut
Orientation: Keyed
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Housing Color: Black
Note: Contacts Not Included; Jam Nut Not Included
Insert Material: Polyetherimide (PEI)
Size 24 Connectors
29 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
TE Connectivity HDP24-24-29SE
TE Connectivity HDP24-24-29SE
CONN RCPT HSG FMALE 29POS PNL MT
Reverse
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Utmel Electronic Limited | LADD Distribution | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1366131-HDP24-24-29SE | HDP24-24-29SE | 1734-1503-ND | 2175577 | 795-HDP24-24-29SE | HDP24-24-29SE |
| Product Name | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular Connector Housings | Industrial Circular Connectors | CONN RCPT HSG FMALE 29POS PNL MT | Circular / Cylindrical Connector - HDP20 Series | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel Mount | Cable mount, panel mount | Flange Mount, Receptacle | ||
| Contact Size (AWG) | 12 AWG | 12 to 20 AWG |