TE Connectivity ™ Electronic Connector HDP24-24-29PE

Description
RECP ASM Product overview: HDP24-24-29PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP24-24-29PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RECP ASM Product overview: HDP24-24-29PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP24-24-29PE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-HDP24-24-29PE
Electronic Connector 436-HDP24-24-29PE
RECP ASM Product overview: HDP24-24-29PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP24-24-29PE can be used for catalog matching and distributor lookup.

RECP ASM Product overview: HDP24-24-29PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP24-24-29PE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - 1734-1206-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1206-ND
Circular Connector Housings 1734-1206-ND
29 Position Circular Connector Receptacle Housing Panel Mount Dust Cap

29 Position Circular Connector Receptacle Housing Panel Mount Dust Cap

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1294235-HDP24-24-29PE - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1294235-HDP24-24-29PE
Connectors, Interconnects - Circular Connectors - Housings 1294235-HDP24-24-29PE
Win Source Part Number: 1294235-HDP24-24-29P E Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: HDP20 Type: For Male Pins Number of Positions: 29 Features: Dust Cap Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Size: 12 (4), 16 (19), 20 (6) Note: Contacts Not Included; Jam Nut Not Included Ingress Protection: IP68 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-1 Orientation: Keyed Housing Color: Black Standard Package: 30 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 24-29 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Insert Material: Polyetherimide (PEI) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: TE Connectivity Deutsch Connectors Other Names: -HDP24-24-29PE-SI,17 34-1206,-HDP24-24-29 PE-CSI Base Product Number: HDP24

Win Source Part Number: 1294235-HDP24-24-29PE
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: HDP20
Type: For Male Pins
Number of Positions: 29
Features: Dust Cap
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 12 (4), 16 (19), 20 (6)
Note: Contacts Not Included; Jam Nut Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 30
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 24-29
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Polyetherimide (PEI)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity Deutsch Connectors
Other Names: -HDP24-24-29PE-SI,1734-1206,-HDP24-24-29PE-CSI
Base Product Number: HDP24

Buy Now
Swedesboro, NJ, United States
Size 24 Connectors

Size 24 Connectors

Buy Now
Industrial Circular Connectors - 2175575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2175575
Industrial Circular Connectors 2175575
REC, 29P, BLK, E, 12/16/20, P

REC, 29P, BLK, E, 12/16/20, P

Supplier's Site
Industrial Circular Connectors - 2175576 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2175576
Industrial Circular Connectors 2175576
REC, 29P, BLK, E, 12/16/20, P

REC, 29P, BLK, E, 12/16/20, P

Supplier's Site
Circular Connector Housings - HDP24-24-29PE - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
HDP24-24-29PE
Circular Connector Housings HDP24-24-29PE
CONN RCPT HSNG MALE 29POS PNL MT

CONN RCPT HSNG MALE 29POS PNL MT

Supplier's Site
Circular / Cylindrical Connector - HDP20 Series - HDP24-24-29PE - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - HDP20 Series
HDP24-24-29PE
Circular / Cylindrical Connector - HDP20 Series HDP24-24-29PE
Plastic

Plastic

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. ODG (Origin Data Global) LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-HDP24-24-29PE 1734-1206-ND 1294235-HDP24-24-29PE HDP24-24-29PE 2175575 HDP24-24-29PE HDP24-24-29PE
Product Name Electronic Connector Circular Connector Housings Connectors, Interconnects - Circular Connectors - Housings Industrial Circular Connectors Circular Connector Housings Circular / Cylindrical Connector - HDP20 Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Cable mount, panel mount Panel Mount Flange Mount, Receptacle
Contact Size (AWG) 12 AWG 12 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details