Conn Circular PIN 23 POS Crimp ST Jam Nut 23 Terminal 1 Port Automotive Bulk Product overview: HDP24-24-23PE from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-HDP24-24-23PE can be used for catalog matching and distributor lookup.
Size 24 Connectors
23 Position Circular Connector Receptacle Housing Panel Mount Dust Cap
Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334559-HDP24-24-23P
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Type: For Male Pins
Number of Positions: 23
Features: Dust Cap
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 16
Note: Contacts Not Included; Jam Nut Not Included
Ingress Protection: IP68 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-1
Orientation: Keyed
Housing Color: Black
Standard Package: 30
Mounting: Panel Mount
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 24-23
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Polyetherimide (PEI)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: -HDP24-24-23PE-SI,17
Base Product Number: HDP24
RoHS Status: ROHS3 Compliant
Plastic
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Win Source Electronics | LADD Distribution | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-HDP24-24-23PE | HDP24-24-23PE | 1734-1203-ND | 1334559-HDP24-24-23PE | HDP24-24-23PE |
| Product Name | Automotive Electronic Connector | Circular Connector Housings | Connectors, Interconnects - Circular Connectors - Circular Connector Housings | Circular / Cylindrical Connector - HDP20 Series | |
| Connector Type | Automotive Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |