Powell Electronics, Inc. Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 1000 1500 2000 2500 3000 3500 3850 3900 3950 4000 4050 4100 4140 4150 4160 4170 4180 4190 4191 4192 4193 4194 4195 4196 4197 4198 4199 4200 4201 4202 4203 4210 4220 4230 4240 4250 4260 4300 4350 4400 4450 4500 4550 5000 5409
Product Name Notes
#4-20 5/8 (15.88mm) Plastite, 316 Stain
#6-19 X 5/8 PLASTITE SCREW, TORX DRIVE
#8 x 5/8 screw
Ø0.5mm Connector pin with barb, tin
2.00 mm x 1.20 mm HD Mezz Rugged High-De
2.00 mm x 1.20 mm HD Mezz Rugged, High-D
3M Highland Wire Connector H-29, 22-16
3M Highland Wire Connector H-29-POUCH,
3M Highland Wire Connector H-30, 22-16
3M Highland Wire Connector H-30-POUCH,
3M Highland Wire Connector H-31-POUCH,
3M Highland Wire Connector H-33, 18-12
3M Highland Wire Connector H-35-BAG, 1
ASSY. HA06E CONN. PLUG F056 MOD
ASSY. HA06E CONN. PLUG
BACKPLANE CONNECTOR
BANANA PLUG PATCH CORD (BLACK)
BANANA PLUG PATCH CORD (RED)
CABLE STRAPS, TY-RAP,NYLON
Cable Wire Tie 4.00 x .094 Natural
CARD EDGE 1.27MM STR 50P SG MATTE TIN PE
CIRC MGHTY MSE (80/60) - CIRCULAR MIGHTY
CONN D-SUB HD RCPT 15P R/A SLDR
CONNECTOR ACCESSORIES
CONNECTOR, CARD EDGE CONNECTOR, 1.27MM
CONNECTOR, HIGH DENSITY D-SUB CONNECTOR
Connector
Connectors
D-SUB HD15 P STR FLUSH MOUNT #4-40 BDLK
D-SUB HD15P S RA 5.06MM SLIMLINE BDLK #4
D-SUB HD15P S RA 5MM SLIMLINE BDLK #4-40
Electronic Component
GT 10C 10#16 PIN PLUG
GT 17C 17#16 PIN PLUG
GT 17C 17#16 SKT PLUG
GT 19C 19#16 PIN PLUG
GT 4C 4#16S PIN PLUG
GT 4C 4#16S SKT PLUG
GT 6C 6#16S PIN PLUG
H4
HERM RECP
HIPER-D - RECTANGULAR CONN
M3.5 X 16mm PHILLIPS HEAD SCREW
MICRO D CONNECTOR
MICRO-D CONNECTORS - HIGH SPEED
NMEA MICRO-C 2-WAY TEE ADAPTOR
NMEA MICRO-C 4-WAY TEE ADAPTOR
ODU AMC High-Density size 0 receptacle
ODU AMC size 0|panel-mounted plug, serie
ODU AMC size 1.5|panel-mounted plug, ser
ODU AMC size 1|panel-mounted plug, serie
ODU MEDI-SNAP® Receptacle for front pane
ODU MEDI-SNAP® Receptacle for rear panel
PLASTITE METRIC SCREW M4 x 1.75 x 12mm
RECPT W.NUT 4CTS BRA
RECPT W.NUT(CdG) 10CTS
RECPT W.NUT(CdG) 12CTS
RECPT W.NUT(CdG) 19CTS
RECPT W.NUT(CdG) 4CTS
RECPT W.NUT(CdG) 5CTS
RECPT W.NUT(CdG) 6CTS
RECPT W.NUT(CdG) 7CTS
RECPT W.NUT(CdG) 8CTS
RECPT W.NUT(CdJ) 6CTS
RETAINING PIN .094 X 1.25 LG.
RF Component
RF Connector
RF
ROLL PIN .094 X .25 LG
S.T SCR.#4X3/4 PHIL.PAN HD.STL. ZINC PL.
S/TAP SCR 3/4LG.IND.FAST.ONLY
SCR. SLF TAP,ST#4X1/2 TR1104
SCREW, PLASTITE, M4X8MM
SELF TAP.SCREW #8X7/8 TYPEB
SLF.TAP SCR.#4X5/8 TYPE B ST'L
Standard Circular Connector
TAPER PIN WG

<< Prev Next >>