Win Source Part Number: 1190304-HDMR-19-02-S
Category: Connectors, Interconnects>USB, DVI, HDMI Connectors
Series: HDMR
Features: Board Guide
Connector Type: HDMI
Termination: Solder
Contact Finish: Gold
Package: Tape & Reel
Number of Contacts: 19
Gender: Receptacle
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Number of Ports: 1
Standard Package: 275
Voltage - Rated: 40VAC
Mounting Feature: Horizontal
Mating Cycles: 100
Insulation Color: Black
Mounting Type: Surface Mount, Right Angle; Through Hole
Temperature Range - Operating: -25°C ~ 85°C
Shell/Shielding Material: Brass
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.3A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM14939DKR,SAM14939
Base Product Number: HDMR-19
Samtec HDMR-19-02-S-SM-TR HDMI Connector
Samtec HDMR-19-02-S-SM-TR HDMI Connector
CONN RCPT HDMI 19POS SMD R/A Product overview: HDMR-19-02-S-SM-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-HDMR-19-02-S-SM-
"High-Speed I/O Receptacle" RoHS Compliant: Yes
| Win Source Electronics | RS Components, Ltd. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1190304-HDMR-19-02-S-SM-TR | 2271326 | HDMR-19-02-S-SM-TR | 312-HDMR-19-02-S-SM-TR | 95AH5151 |
| Product Name | Connectors, Interconnects - USB, DVI, HDMI Connectors | HDMI Connectors | Cable Assemblies | SMD Electronic Connector | high-Speed I/o Receptacle Rohs Compliant Samtec |
| Connector Type | USB | Audio / Video | |||
| Termination | Solder | Solder | |||
| Mounting | Surface Mount, Right Angle; Through Hole |