LADD Distribution Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| 150° C | |
| 90° molded gold pins, flangeless | |
| 90° molded gold pins | |
| 90° molded pins, flangeless | |
| 90° molded pins, J1939, flangeless | |
| 90° molded pins | |
| 90° molded-in pins, flangeless | |
| Adapter | |
| Aluminum | |
| Boot | |
| Cable Clamp | |
| Cavities 1, 2, 5, 6 Blocked | |
| Cavities 11, 18, 19 Blocked | |
| Cavities A, B, C, D Blocked | |
| Cavities A, D Blocked | |
| Cavities A, D, J, M Blocked | |
| Cavities H, J Blocked | |
| Chromated | |
| Custom Flange | |
| End Cap | |
| Enhanced overlap | |
| Enhanced Seal Retention, End Cap | |
| Feed-thru hermetic | |
| HDBox arrangement | |
| J1939 | |
| Molded-in Pins | |
| No coupling ring, J1939 | |
| No Coupling Ring | |
| Non-environmental | |
| Non-threaded Rear, Key Removed from Flange | |
| Non-threaded Rear | |
| PCB mount, 90° molded pins | |
| PCB mount, no flange, 90° molded pins | |
| PCB mount, straight molded pins | |
| Plastic | |
| Reduced Dia. Seals | |
| Reduced Diameter Seals | |
| Reverse insert marking identification, for HD34H-24-23PP | |
| Reverse | |
| Sealed flange, gasket, end cap | |
| Sealed Flange | |
| Shrink Boot Adapter | |
| Solid Rear Grommet | |
| Straight molded gold pins, 5 P.S.I. | |
| Straight molded gold pins, flangeless | |
| Straight molded gold pins | |
| Straight molded pins, flangeless | |
| Straight molded pins | |
| Sz. 20 straight molded pins, A, B, C, D key, flangeless | |
| Terminating Resistor, Gold Pins, J1939 | |
| Terminating Resistor, Gold Sockets, J1939 | |
| Threaded Rear, Cavities B, C, D Blocked | |
| Threaded rear, J1939 | |
| Threaded Rear | |
| With Coupling Ring | |
| Y Connector, Molded-in Gold Pins, J1939 |
| << Prev | Next >> |