LADD Distribution Board Mount Connector - DTM Series DTM13-12PB-R008

Description
90° molded pins
Request a Quote Datasheet
Description
90° molded pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Connector - DTM Series - DTM13-12PB-R008 - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DTM Series
DTM13-12PB-R008
Board Mount Connector - DTM Series DTM13-12PB-R008
90° molded pins

90° molded pins

Supplier's Site Datasheet
Automotive Headers - DTM13-12PB-R008 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DTM13-12PB-R008
Automotive Headers DTM13-12PB-R008
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 36.91 MM  [1.453 INCH ] Connector Width : 60.96 MM  [2.4 INCH ] PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ] Profile Height from PCB : 25.71 MM  [1.012 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Industry Standards IP Rating : IP6K9K, IP67 UL Flammability Rating : Not Tested Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : DTM04-12P Packaging Features Packaging Method : Box Packaging Quantity : 105 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Nickel (Ni)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]

Dimensions


  • Connector Length : 36.91 MM  [1.453 INCH ]
  • Connector Width : 60.96 MM  [2.4 INCH ]
  • PCB Thickness (Recommended) : .78 - 1.57 MM  [.031 - .062 INCH ]
  • Profile Height from PCB : 25.71 MM  [1.012 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.19 MM  [.165 INCH ]

Industry Standards


  • IP Rating : IP6K9K, IP67
  • UL Flammability Rating : Not Tested

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : DTM04-12P

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 105

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-DTM13-12PB-R008-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DTM13-12PB-R008-ND
Headers, Male Pins 1734-DTM13-12PB-R008-ND
HDR, 12P, BLK, RA EEC, NI/CU, B

HDR, 12P, BLK, RA EEC, NI/CU, B

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-DTM13-12PB-R008
Electronic Connector 361-DTM13-12PB-R008
DTM RECP ASM 12-20 AWG Product overview: DTM13-12PB-R008 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DTM13-12PB-R008 can be used for catalog matching and distributor lookup.

DTM RECP ASM 12-20 AWG Product overview: DTM13-12PB-R008 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DTM13-12PB-R008 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  LADD Distribution TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number DTM13-12PB-R008 DTM13-12PB-R008 1734-DTM13-12PB-R008-ND 361-DTM13-12PB-R008
Product Name Board Mount Connector - DTM Series Automotive Headers Headers, Male Pins Electronic Connector
Mounting PC Mount, Receptacle Panel Mount Panel Mount, Through Hole, Right Angle
Current Rating 7.5 amps 7.5 amps 7.5 amps
Number of Contacts 12 # 12 #
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data