Rectangular Connectors - Housings
AUTOMOTIVE CONNECTORS PLG 2P BLK
PLG, 2P, BLK, N, HI TEMP, C
| DigiKey | Newark, An Avnet Company | LADD Distribution | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-DTMH06-2SC-ND | 43AJ8269 | DTMH06-2SC |
| Product Name | Rectangular Connector Housings | Plg, 2P, Blk, N, Hi Temp, C Deutsch - Te Connectivity | Rectangular Connectors, Heavy Duty - DTM Series |
| Mounting | Surface Mount | ||
| Contact Pitch | 4.19 mm (0.1650 inch) | ||
| Number of Contacts | 2 # | ||
| Connector Type | Rectangular Connectors, Heavy Duty |