TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings DTM06-4S-E007

Description
Win Source Part Number: 1363677-DTM06-4S-E00 7 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: DTM Package: Bulk Product Status: Active Features: IP68, IP6K9K, Shrink Boot Adapter Base Product Number: DTM06 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Connector Type: Plug Contact Type: Female Socket Number of Positions: 4 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included
Request a Quote Datasheet
Description
Win Source Part Number: 1363677-DTM06-4S-E00 7 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: DTM Package: Bulk Product Status: Active Features: IP68, IP6K9K, Shrink Boot Adapter Base Product Number: DTM06 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Connector Type: Plug Contact Type: Female Socket Number of Positions: 4 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363677-DTM06-4S-E007 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363677-DTM06-4S-E007
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363677-DTM06-4S-E007
Win Source Part Number: 1363677-DTM06-4S-E00 7 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: DTM Package: Bulk Product Status: Active Features: IP68, IP6K9K, Shrink Boot Adapter Base Product Number: DTM06 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Connector Type: Plug Contact Type: Female Socket Number of Positions: 4 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included

Win Source Part Number: 1363677-DTM06-4S-E007
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: DTM
Package: Bulk
Product Status: Active
Features: IP68, IP6K9K, Shrink Boot Adapter
Base Product Number: DTM06
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 4
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-DTM06-4S-E007
Electronic Connector 340-DTM06-4S-E007
DTM 4-Pin Rectangular Connector Plug Product overview: DTM06-4S-E007 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM06-4S-E007 can be used for catalog matching and distributor lookup.

DTM 4-Pin Rectangular Connector Plug Product overview: DTM06-4S-E007 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM06-4S-E007 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 7242302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7242302
Automotive Connectors 7242302
Deutsch DTM06-4S-E007

Deutsch DTM06-4S-E007

Supplier's Site
Rectangular Connector Housings - 1734-1468-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1468-ND
Rectangular Connector Housings 1734-1468-ND
4 Rectangular Connectors - Housings Plug

4 Rectangular Connectors - Housings Plug

Buy Now Datasheet
Deutsch DTM Series, 4 Way Plug Connector, with Crimp Termination - 795-DTM06-4S-E007 - Utmel Electronic Limited
Hong Kong, China
Deutsch DTM Series, 4 Way Plug Connector, with Crimp Termination
795-DTM06-4S-E007
Deutsch DTM Series, 4 Way Plug Connector, with Crimp Termination 795-DTM06-4S-E007
Deutsch DTM Series, 4 Way Plug Connector, with Crimp Termination

Deutsch DTM Series, 4 Way Plug Connector, with Crimp Termination

Supplier's Site
Rectangular Connectors, Heavy Duty - DTM Series - DTM06-4S-E007 - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DTM Series
DTM06-4S-E007
Rectangular Connectors, Heavy Duty - DTM Series DTM06-4S-E007
Shrink Boot Adapter

Shrink Boot Adapter

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
DTM06-4S-E007
Connectors >> Connector Shells DTM06-4S-E007
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Utmel Electronic Limited LADD Distribution LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363677-DTM06-4S-E007 340-DTM06-4S-E007 7242302 1734-1468-ND 795-DTM06-4S-E007 DTM06-4S-E007 DTM06-4S-E007
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Automotive Connectors Rectangular Connector Housings Deutsch DTM Series, 4 Way Plug Connector, with Crimp Termination Rectangular Connectors, Heavy Duty - DTM Series Connectors >> Connector Shells
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details