TE Connectivity Connectors, Interconnects - Rectangular Connectors - Housings DTM04-4P

Description
Win Source Part Number: 1285248-DTM04-4P Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DTM Number of Positions: 4 Color: Gray Features: IP68, IP6K9K Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1081,-DTM04-4P- CSI,-DTM04-4P-SI Base Product Number: DTM04
Request a Quote Datasheet
Description
Win Source Part Number: 1285248-DTM04-4P Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DTM Number of Positions: 4 Color: Gray Features: IP68, IP6K9K Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1081,-DTM04-4P- CSI,-DTM04-4P-SI Base Product Number: DTM04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Housings - 1285248-DTM04-4P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1285248-DTM04-4P
Connectors, Interconnects - Rectangular Connectors - Housings 1285248-DTM04-4P
Win Source Part Number: 1285248-DTM04-4P Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: DTM Number of Positions: 4 Color: Gray Features: IP68, IP6K9K Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Other Names: 1734-1081,-DTM04-4P- CSI,-DTM04-4P-SI Base Product Number: DTM04

Win Source Part Number: 1285248-DTM04-4P
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: DTM
Number of Positions: 4
Color: Gray
Features: IP68, IP6K9K
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Other Names: 1734-1081,-DTM04-4P-CSI,-DTM04-4P-SI
Base Product Number: DTM04

Buy Now Datasheet
Singapore, Singapore
7.5A Electronic Connector
340-DTM04-4P
7.5A Electronic Connector 340-DTM04-4P
4-Pin Female Crimp Rectangular Connector, 7.5A Signal Product overview: DTM04-4P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM04-4P can be used for catalog matching and distributor lookup.

4-Pin Female Crimp Rectangular Connector, 7.5A Signal Product overview: DTM04-4P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM04-4P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - 1734-1081-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1081-ND
Rectangular Connector Housings 1734-1081-ND
4 Rectangular Connectors - Housings Receptacle Gray

4 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Automotive Connectors - 9156578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9156578
Automotive Connectors 9156578
Deutsch DTM04-4P Automotive Connector

Deutsch DTM04-4P Automotive Connector

Supplier's Site
Rectangular Connectors, Heavy Duty - DTM Series - DTM04-4P - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DTM Series
DTM04-4P
Rectangular Connectors, Heavy Duty - DTM Series DTM04-4P
Plastic

Plastic

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285248-DTM04-4P 340-DTM04-4P 1734-1081-ND 9156578 DTM04-4P
Product Name Connectors, Interconnects - Rectangular Connectors - Housings 7.5A Electronic Connector Rectangular Connector Housings Automotive Connectors Rectangular Connectors, Heavy Duty - DTM Series
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Receptacle
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details