Enhanced Seal Retention, End Cap
18Way Plug D.T Series Product overview: DT16-18SA-K004 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT16-18SA-K004 can be used for catalog matching and distributor lookup.
PLG, 18P, BLK, E, A
Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity Deutsch Connectors
Category: Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings
Series: DT
Package: Box
Connector Type: Plug
Product Status: Active
Contact Type: Male Pin
Number of Positions: 18
Mounting Type: Free Hanging (In-Line)
- Automobile Connectors ROHS
| LADD Distribution | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | DT16-18SA-K004 | 340-DT16-18SA-K004 | 1734-DT16-18SA-K004-ND | DT16-18SA-K004 | |
| Product Name | Rectangular Connectors, Heavy Duty - DT Series | Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects Rectangular Connectors Rectangular Connector Housings | Connectors >> Automobile Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector | |
| Gender | Male / Plug | ||||
| Geometry | Straight |