LADD Distribution Board Mount Connector - DTM Series DTMF15-48P

Description
Sz. 20 straight molded pins, A, B, C, D key, flangeless
Request a Quote Datasheet
Description
Sz. 20 straight molded pins, A, B, C, D key, flangeless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Connector - DTM Series - DTMF15-48P - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DTM Series
DTMF15-48P
Board Mount Connector - DTM Series DTMF15-48P
Sz. 20 straight molded pins, A, B, C, D key, flangeless

Sz. 20 straight molded pins, A, B, C, D key, flangeless

Supplier's Site Datasheet
Automotive Headers - DTMF15-48P - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DTMF15-48P
Automotive Headers DTMF15-48P
Body Features Connector & Keying Code : ABCD Primary Product Color : Black Configuration Features Number of Positions : 48 Number of Rows : 2 Number of Sections : 4 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Mating Area Plating Material : Nickel (Ni) Contact Type : Pin Mating Pin Diameter : 1.02 MM  [.04 INCH ] Dimensions Connector Length : 28.37 MM  [1.117 INCH ] Connector Width : 82.7 MM  [3.256 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 28.37 MM  [1.117 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 4.19 MM  [.165 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : 20mm Flame Test per Standard UL-94 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Other Interface Number : DTM04-12P Packaging Features Packaging Method : Box Packaging Quantity : 125 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : ABCD
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 48
  • Number of Rows : 2
  • Number of Sections : 4
  • Number of Signal Positions : 48
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Mating Area Plating Material : Nickel (Ni)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]

Dimensions


  • Connector Length : 28.37 MM  [1.117 INCH ]
  • Connector Width : 82.7 MM  [3.256 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 28.37 MM  [1.117 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.19 MM  [.165 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : 20mm Flame Test per Standard UL-94

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Interface Number : DTM04-12P

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 125

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-DTMF15-48P-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-DTMF15-48P-ND
Headers, Male Pins 1734-DTMF15-48P-ND
HDR, 48P, BLK, ST, NI/CU, ABCD

HDR, 48P, BLK, ST, NI/CU, ABCD

Buy Now Datasheet

Technical Specifications

  LADD Distribution TE Connectivity DigiKey
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number DTMF15-48P DTMF15-48P 1734-DTMF15-48P-ND
Product Name Board Mount Connector - DTM Series Automotive Headers Headers, Male Pins
Mounting PC Mount, Receptacle Board Mount Through Hole
Current Rating 7.5 amps 7.5 amps 7.5 amps
Number of Contacts 48 # 48 #
Contact Size (AWG) 20 AWG
Unlock Full Specs
to access all available technical data