TE Connectivity Automotive Connectors DTP04-4P

Description
Deutsch DTP04-4P Automotive Connector
Request a Quote Datasheet
Description
Deutsch DTP04-4P Automotive Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1839101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839101
Automotive Connectors 1839101
Deutsch DTP04-4P Automotive Connector

Deutsch DTP04-4P Automotive Connector

Supplier's Site
Automotive Connectors - 1839235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839235
Automotive Connectors 1839235
Deutsch DTP04-4P Automotive Connector

Deutsch DTP04-4P Automotive Connector

Supplier's Site
Rectangular Connector Housings - 1734-1089-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1089-ND
Rectangular Connector Housings 1734-1089-ND
4 Rectangular Connectors - Housings Receptacle Gray

4 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-DTP04-4P
Electronic Connector 340-DTP04-4P
Conn Housing RCP 4 POS Crimp ST Cable Mount Gray Box Product overview: DTP04-4P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTP04-4P can be used for catalog matching and distributor lookup.

Conn Housing RCP 4 POS Crimp ST Cable Mount Gray Box Product overview: DTP04-4P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTP04-4P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: Freescale Semiconductor Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Contact Type: Female Socket Mounting Type: Fixed Contact Termination: Crimp Features: 51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film Operating Temperature: -40°C ~ 85°C

Mfr: Freescale Semiconductor
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Mounting Type: Fixed
Contact Termination: Crimp
Features: 51 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet
Rectangular Connectors, Heavy Duty - DTP Series - DTP04-4P - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DTP Series
DTP04-4P
Rectangular Connectors, Heavy Duty - DTP Series DTP04-4P
Plastic

Plastic

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1839101 1734-1089-ND 340-DTP04-4P DTP04-4P
Product Name Automotive Connectors Rectangular Connector Housings Electronic Connector Connectors,Interconnects Rectangular Connectors, Heavy Duty - DTP Series
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack
Termination Crimp Crimp
Mounting Free Hanging (In-Line) Fixed Receptacle
Unlock Full Specs
to access all available technical data