TE Connectivity Electronic Connector DTHD06-1-8S

Description
DTHD Plug Assembly, Circular Connector Product overview: DTHD06-1-8S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTHD06-1-8S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DTHD Plug Assembly, Circular Connector Product overview: DTHD06-1-8S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTHD06-1-8S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-DTHD06-1-8S
Electronic Connector 340-DTHD06-1-8S
DTHD Plug Assembly, Circular Connector Product overview: DTHD06-1-8S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTHD06-1-8S can be used for catalog matching and distributor lookup.

DTHD Plug Assembly, Circular Connector Product overview: DTHD06-1-8S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTHD06-1-8S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1364325-DTHD06-1-8S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1364325-DTHD06-1-8S
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1364325-DTHD06-1-8S
Win Source Part Number: 1364325-DTHD06-1-8S Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 34 pct. Type: For Female Sockets MSL Level: Not Applicable Mfr: TE Connectivity Deutsch Connectors Series: DTHD Package: Bulk Product Status: Active Base Product Number: DTHD06 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: REACH Unaffected ECCN: EAR99 Shielding: Unshielded Connector Type: Plug Housing Contact Type: Crimp Number of Positions: 1 (Power) Fastening Type: Latch Lock Contact Shape: Circular Ingress Protection: IP76 - Dust Tight, Water Resistant Material Flammability Rating: UL94 V-0 Contact Size: 8 Power Orientation: Keyed Shell Material: Polyetherimide (PEI) Housing Color: Black Note: Contacts Not Included

Win Source Part Number: 1364325-DTHD06-1-8S
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 34 pct.
Type: For Female Sockets
MSL Level: Not Applicable
Mfr: TE Connectivity Deutsch Connectors
Series: DTHD
Package: Bulk
Product Status: Active
Base Product Number: DTHD06
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Unshielded
Connector Type: Plug Housing
Contact Type: Crimp
Number of Positions: 1 (Power)
Fastening Type: Latch Lock
Contact Shape: Circular
Ingress Protection: IP76 - Dust Tight, Water Resistant
Material Flammability Rating: UL94 V-0
Contact Size: 8 Power
Orientation: Keyed
Shell Material: Polyetherimide (PEI)
Housing Color: Black
Note: Contacts Not Included

Buy Now Datasheet
Circular Connector Housings - 1734-1836-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
1734-1836-ND
Circular Connector Housings 1734-1836-ND
1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

1 (Power) Position Circular Connector Plug Housing Free Hanging (In-Line)

Buy Now Datasheet
Circular / Cylindrical Connector - DTHD Series - DTHD06-1-8S - LADD Distribution
Kettering, OH, USA
Circular / Cylindrical Connector - DTHD Series
DTHD06-1-8S
Circular / Cylindrical Connector - DTHD Series DTHD06-1-8S
Plastic

Plastic

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-DTHD06-1-8S 1364325-DTHD06-1-8S 1734-1836-ND DTHD06-1-8S
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Circular / Cylindrical Connector - DTHD Series
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPL-MYB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Circular Connector Accessories - 2243-114916P1-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details