TE Connectivity Automotive Headers DTF13-6P

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 29.59 MM  [1.165 INCH ] Connector Width : 27.18 MM  [1.07 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 22.35 MM  [.88 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Not Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-6P Packaging Features Packaging Method : Box Packaging Quantity : 728 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 29.59 MM  [1.165 INCH ] Connector Width : 27.18 MM  [1.07 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 22.35 MM  [.88 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Not Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-6P Packaging Features Packaging Method : Box Packaging Quantity : 728 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - DTF13-6P - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DTF13-6P
Automotive Headers DTF13-6P
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 29.59 MM  [1.165 INCH ] Connector Width : 27.18 MM  [1.07 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 22.35 MM  [.88 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Voltage Rating (Max) (VAC) : 250 Voltage Rating (Max) (VDC) : 250 Housing Features Centerline (Pitch) : 4.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Alignment Type : Not Keyed Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-6P Packaging Features Packaging Method : Box Packaging Quantity : 728 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]

Dimensions


  • Connector Length : 29.59 MM  [1.165 INCH ]
  • Connector Width : 27.18 MM  [1.07 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 22.35 MM  [.88 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250
  • Voltage Rating (Max) (VAC) : 250
  • Voltage Rating (Max) (VDC) : 250

Housing Features


  • Centerline (Pitch) : 4.45 MM  [.175 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Alignment Type : Not Keyed
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DT04-6P

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 728

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-1754-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1754-ND
Headers, Male Pins 1734-1754-ND
"Connector Header Through Hole, Right Angle 6 position 0.175"" (4.44mm)"

"Connector Header Through Hole, Right Angle 6 position 0.175"" (4.44mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-DTF13-6P
Electronic Connector 361-DTF13-6P
CONNECTOR, 6 CONTACT(S), MALE, COMBINATION LINE CONNECTOR, SOLDER, RECEPTACLE Product overview: DTF13-6P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DTF13-6P can be used for catalog matching and distributor lookup.

CONNECTOR, 6 CONTACT(S), MALE, COMBINATION LINE CONNECTOR, SOLDER, RECEPTACLE Product overview: DTF13-6P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-DTF13-6P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, 6Pos, Rcpt, 12Vdc; Product Range Deutsch - Te Connectivity - 38AH5591 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 6Pos, Rcpt, 12Vdc; Product Range Deutsch - Te Connectivity
38AH5591
Automotive Conn, 6Pos, Rcpt, 12Vdc; Product Range Deutsch - Te Connectivity 38AH5591
AUTOMOTIVE CONN, 6POS, RCPT, 12VDC; Product Range:DTF Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

AUTOMOTIVE CONN, 6POS, RCPT, 12VDC; Product Range:DTF Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; Contact Plating:Tin RoHS Compliant: Yes

Supplier's Site
Board Mount Connector - DT Series - DTF13-6P - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DT Series
DTF13-6P
Board Mount Connector - DT Series DTF13-6P
90° molded pins, flangeless

90° molded pins, flangeless

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LADD Distribution
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number DTF13-6P 1734-1754-ND 361-DTF13-6P 38AH5591 DTF13-6P
Product Name Automotive Headers Headers, Male Pins Electronic Connector Automotive Conn, 6Pos, Rcpt, 12Vdc; Product Range Deutsch - Te Connectivity Board Mount Connector - DT Series
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle PC Mount, Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data