TE Connectivity Rectangular Connector Housings DTP06-2S

Description
2 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
2 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-1086-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1086-ND
Rectangular Connector Housings 1734-1086-ND
2 Rectangular Connectors - Housings Plug Gray

2 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334115-DTP06-2S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334115-DTP06-2S
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334115-DTP06-2S
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334115-DTP06-2S Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 2 Color: Gray Features: IP68, IP6K9K Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -DTP06-2S-SI,1734-10 86,-DTP06-2S-CSI Base Product Number: DTP06 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334115-DTP06-2S
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 2
Color: Gray
Features: IP68, IP6K9K
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -DTP06-2S-SI,1734-1086,-DTP06-2S-CSI
Base Product Number: DTP06
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-DTP06-2S
Automotive Electronic Connector 2026-DTP06-2S
Automotive Connectors 2P SZ 12 GREY PLUG Product overview: DTP06-2S from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-DTP06-2S can be used for catalog matching and distributor lookup.

Automotive Connectors 2P SZ 12 GREY PLUG Product overview: DTP06-2S from TE Connectivity DEUTSCH Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-DTP06-2S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors, Heavy Duty - DTP Series - DTP06-2S - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DTP Series
DTP06-2S
Rectangular Connectors, Heavy Duty - DTP Series DTP06-2S
Plastic

Plastic

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1086-ND 1334115-DTP06-2S 2026-DTP06-2S DTP06-2S
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Electronic Connector Rectangular Connectors, Heavy Duty - DTP Series
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Termination Crimp
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ11 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 78 Degrees
Termination Crimp
View Details