TE Connectivity Rectangular Connector Housings DTM04-12PA

Description
12 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet
Description
12 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-1076-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1076-ND
Rectangular Connector Housings 1734-1076-ND
12 Rectangular Connectors - Housings Receptacle Gray

12 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332474-DTM04-12PA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332474-DTM04-12PA
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332474-DTM04-12PA
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1332474-DTM04-12PA Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 12 Color: Gray Features: IP68, IP6K9K Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: DDTM04-12PA Base Product Number: DTM04 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1332474-DTM04-12PA
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 12
Color: Gray
Features: IP68, IP6K9K
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: DDTM04-12PA
Base Product Number: DTM04
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive Connectors - 7242286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7242286
Automotive Connectors 7242286
Deutsch DTM04-12PA Automotive Connector

Deutsch DTM04-12PA Automotive Connector

Supplier's Site
Automotive Connectors - 1839208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839208
Automotive Connectors 1839208
Deutsch DTM04-12PA Automotive Connector

Deutsch DTM04-12PA Automotive Connector

Supplier's Site
Automotive Connectors - 1839066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839066
Automotive Connectors 1839066
Deutsch DTM04-12PA Automotive Connector

Deutsch DTM04-12PA Automotive Connector

Supplier's Site
Singapore, Singapore
Electronic Connector
340-DTM04-12PA
Electronic Connector 340-DTM04-12PA
DTM Hybrid Receptacle Connector, 12 Pin, Crimp Terminal Product overview: DTM04-12PA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM04-12PA can be used for catalog matching and distributor lookup.

DTM Hybrid Receptacle Connector, 12 Pin, Crimp Terminal Product overview: DTM04-12PA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM04-12PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors, Heavy Duty - DTM Series - DTM04-12PA - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DTM Series
DTM04-12PA
Rectangular Connectors, Heavy Duty - DTM Series DTM04-12PA
Plastic

Plastic

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1076-ND 1332474-DTM04-12PA 7242286 340-DTM04-12PA DTM04-12PA
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Electronic Connector Rectangular Connectors, Heavy Duty - DTM Series
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Receptacle
Termination Crimp Crimp
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details