TE Connectivity Rectangular Connector Housings DTM06-3S

Description
3 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet
Description
3 Rectangular Connectors - Housings Plug Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-1070-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1070-ND
Rectangular Connector Housings 1734-1070-ND
3 Rectangular Connectors - Housings Plug Gray

3 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334144-DTM06-3S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334144-DTM06-3S
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334144-DTM06-3S
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334144-DTM06-3S Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Color: Gray Features: IP68, IP6K9K Connector Type: Plug Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1734-1070,-DTM06-3S- SI Base Product Number: DTM06 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334144-DTM06-3S
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 3
Color: Gray
Features: IP68, IP6K9K
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1734-1070,-DTM06-3S-SI
Base Product Number: DTM06
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive Connectors - 2175564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
2175564
Automotive Connectors 2175564
TE Connectivity DTM06-3S

TE Connectivity DTM06-3S

Supplier's Site
Singapore, Singapore
Electronic Connector
340-DTM06-3S
Electronic Connector 340-DTM06-3S
3 Pin Female Header Receptacle, -55 to 125C, Glass Filled Polyamide Product overview: DTM06-3S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM06-3S can be used for catalog matching and distributor lookup.

3 Pin Female Header Receptacle, -55 to 125C, Glass Filled Polyamide Product overview: DTM06-3S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM06-3S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Low Pin Connectors - DTM06-3S - Chief Enterprises LLC
Elmhurst, IL, United States
Low Pin Connectors
DTM06-3S
Low Pin Connectors DTM06-3S
Connector, Deutsch, F, 3-Pos, DTM series

Connector, Deutsch, F, 3-Pos, DTM series

Supplier's Site
Rectangular Connectors, Heavy Duty - DTM Series - DTM06-3S - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DTM Series
DTM06-3S
Rectangular Connectors, Heavy Duty - DTM Series DTM06-3S
Plastic

Plastic

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Chief Enterprises LLC LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1070-ND 1334144-DTM06-3S 2175564 340-DTM06-3S DTM06-3S DTM06-3S
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Connectors Electronic Connector Low Pin Connectors Rectangular Connectors, Heavy Duty - DTM Series
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Automotive Connector Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Termination Crimp Wire & Cable
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data