TE Connectivity 7.5A 250V Electronic Connector DTM06-12SA

Description
12 Pos Crimp Signal/Power Connector Housing, Straight Cable Mount, 7.5A, 250V Product overview: DTM06-12SA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM06-12SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12 Pos Crimp Signal/Power Connector Housing, Straight Cable Mount, 7.5A, 250V Product overview: DTM06-12SA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM06-12SA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5A 250V Electronic Connector
340-DTM06-12SA
7.5A 250V Electronic Connector 340-DTM06-12SA
12 Pos Crimp Signal/Power Connector Housing, Straight Cable Mount, 7.5A, 250V Product overview: DTM06-12SA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM06-12SA can be used for catalog matching and distributor lookup.

12 Pos Crimp Signal/Power Connector Housing, Straight Cable Mount, 7.5A, 250V Product overview: DTM06-12SA from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTM06-12SA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - DTM06-12SA - 803146-DTM06-12SA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DTM06-12SA
803146-DTM06-12SA
Rectangular Connectors - DTM06-12SA 803146-DTM06-12SA
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 803146-DTM06-12SA Packaging: Bulk Number of Positions: 12 Mounting Style: Free Hanging (In-Line) Color: Gray Features: IP68, IP6K9K Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Not Applicable

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 803146-DTM06-12SA
Packaging: Bulk
Number of Positions: 12
Mounting Style: Free Hanging (In-Line)
Color: Gray
Features: IP68, IP6K9K
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable

Buy Now Datasheet
Rectangular Connector Housings - 1734-1066-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1066-ND
Rectangular Connector Housings 1734-1066-ND
12 Rectangular Connectors - Housings Plug Gray

12 Rectangular Connectors - Housings Plug Gray

Buy Now Datasheet
Automotive Connectors - 9156571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
9156571
Automotive Connectors 9156571
Deutsch DTM06-12SA Automotive Connector

Deutsch DTM06-12SA Automotive Connector

Supplier's Site
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DTM Series
DTM06-12SA
Rectangular Connectors, Heavy Duty - DTM Series DTM06-12SA
Plastic

Plastic

Supplier's Site Datasheet
DEUTSCH DTM06-12SA Connector Housing, A Key, DTM Series, Plug, 12 Ways, DT Series Socket Contacts - 795-DTM06-12SA - Utmel Electronic Limited
Hong Kong, China
DEUTSCH DTM06-12SA Connector Housing, A Key, DTM Series, Plug, 12 Ways, DT Series Socket Contacts
795-DTM06-12SA
DEUTSCH DTM06-12SA Connector Housing, A Key, DTM Series, Plug, 12 Ways, DT Series Socket Contacts 795-DTM06-12SA
DEUTSCH DTM06-12SA Connector Housing, A Key, DTM Series, Plug, 12 Ways, DT Series Socket Contacts

DEUTSCH DTM06-12SA Connector Housing, A Key, DTM Series, Plug, 12 Ways, DT Series Socket Contacts

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. LADD Distribution Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-DTM06-12SA 803146-DTM06-12SA 1734-1066-ND 9156571 DTM06-12SA 795-DTM06-12SA
Product Name 7.5A 250V Electronic Connector Rectangular Connectors - DTM06-12SA Rectangular Connector Housings Automotive Connectors Rectangular Connectors, Heavy Duty - DTM Series DEUTSCH DTM06-12SA Connector Housing, A Key, DTM Series, Plug, 12 Ways, DT Series Socket Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Socket
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details