Alternative Parts (Cross-Reference): Cross
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Mounting Type: Fixed
Contact Termination: Solder, PCB
Fastening Type: Spring Lock
Color: Gray
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 24-QFN (4x4)
4 Rectangular Connectors - Housings Plug Gray
4 Pos Female Crimp Wire Housing, -55 to 125°C Product overview: DTP06-4S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DTP06-4S can be used for catalog matching and distributor lookup.
Deutsch DTP06-4S Automotive Connector
Deutsch DTP06-4S Automotive Connector
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | LADD Distribution | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1734-1087-ND | 340-DTP06-4S | 1839098 | DTP06-4S | |
| Product Name | Connectors,Interconnects | Rectangular Connector Housings | Electronic Connector | Automotive Connectors | Rectangular Connectors, Heavy Duty - DTP Series |
| Termination | Solder, PCB | Crimp | |||
| Mounting | Fixed | Free Hanging (In-Line) | |||
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty | ||
| Gender | Male / Plug | Male / Plug |