TE Connectivity Automotive Headers DTF13-12PB

Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 34.29 MM  [1.35 INCH ] Connector Width : 41.58 MM  [1.637 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 23.01 MM  [.906 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 1.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-12PB-B016 Packaging Features Packaging Method : Box Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 34.29 MM  [1.35 INCH ] Connector Width : 41.58 MM  [1.637 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 23.01 MM  [.906 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 1.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-12PB-B016 Packaging Features Packaging Method : Box Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - DTF13-12PB - TE Connectivity
Berwyn, PA, United States
Automotive Headers
DTF13-12PB
Automotive Headers DTF13-12PB
Body Features Connector & Keying Code : B Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 12 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Pin Mating Pin Diameter : 1.59 MM  [.063 INCH ] Dimensions Connector Length : 34.29 MM  [1.35 INCH ] Connector Width : 41.58 MM  [1.637 INCH ] PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ] Profile Height from PCB : 23.01 MM  [.906 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 1.45 MM  [.175 INCH ] Industry Standards IP Rating : Not Tested UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Screw Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Other Interface Number : DT04-12PB-B016 Packaging Features Packaging Method : Box Packaging Quantity : 280 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 12
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.59 MM  [.063 INCH ]

Dimensions


  • Connector Length : 34.29 MM  [1.35 INCH ]
  • Connector Width : 41.58 MM  [1.637 INCH ]
  • PCB Thickness (Recommended) : .78 - 2.36 MM  [.031 - .093 INCH ]
  • Profile Height from PCB : 23.01 MM  [.906 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 24
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.175 INCH ]

Industry Standards


  • IP Rating : Not Tested
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Screw
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Other


  • Interface Number : DT04-12PB-B016

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 280

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1734-1032-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1734-1032-ND
Headers, Male Pins 1734-1032-ND
"Connector Header Through Hole, Right Angle 12 position 0.175"" (4.44mm)"

"Connector Header Through Hole, Right Angle 12 position 0.175"" (4.44mm)"

Buy Now Datasheet
Board Mount Connector - DT Series - DTF13-12PB - LADD Distribution
Kettering, OH, USA
Board Mount Connector - DT Series
DTF13-12PB
Board Mount Connector - DT Series DTF13-12PB
90° molded pins, flangeless

90° molded pins, flangeless

Supplier's Site Datasheet
Automotive Conn, 12Pos, Rcpt, 12Vdc; Product Range Deutsch - Te Connectivity - 38AH5590 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, 12Pos, Rcpt, 12Vdc; Product Range Deutsch - Te Connectivity
38AH5590
Automotive Conn, 12Pos, Rcpt, 12Vdc; Product Range Deutsch - Te Connectivity 38AH5590
AUTOMOTIVE CONN, 12POS, RCPT, 12VDC; Product Range:DTF Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

AUTOMOTIVE CONN, 12POS, RCPT, 12VDC; Product Range:DTF Series; Automotive Connector Shell Style:Right Angle Receptacle; No. of Contacts:12Contacts; Automotive Contact Type:PCB Pin; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey LADD Distribution Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number DTF13-12PB 1734-1032-ND DTF13-12PB 38AH5590
Product Name Automotive Headers Headers, Male Pins Board Mount Connector - DT Series Automotive Conn, 12Pos, Rcpt, 12Vdc; Product Range Deutsch - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle PC Mount, Receptacle
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data