CableOrganizer.com, Inc. IDEAL Twister® 341® Tan Wire Connector ID-30-641

Description
What's special about these wire connectors? The innovative swept-wing mold and ribbed grooves in the cap make it easy to hold on to and provide a sure grip You can use these wire nuts with three #22 to three #8 AWG wire combinations The deep skirting along the bottom of the wire nut provides dielectric protection and protects the user from flash-over The IDEAL Twister Wire Connectors are able to handle a wide array of sizes from 22 AWG to 8 AWG. These connectors are easy to use, secure fitting, provide maximum dielectric protection and meet UL and CSA rating requirements.
Description
What's special about these wire connectors? The innovative swept-wing mold and ribbed grooves in the cap make it easy to hold on to and provide a sure grip You can use these wire nuts with three #22 to three #8 AWG wire combinations The deep skirting along the bottom of the wire nut provides dielectric protection and protects the user from flash-over The IDEAL Twister Wire Connectors are able to handle a wide array of sizes from 22 AWG to 8 AWG. These connectors are easy to use, secure fitting, provide maximum dielectric protection and meet UL and CSA rating requirements.

Suppliers

Company
Product
Description
Supplier Links
IDEAL Twister® 341® Tan Wire Connector - ID-30-641 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IDEAL Twister® 341® Tan Wire Connector
ID-30-641
IDEAL Twister® 341® Tan Wire Connector ID-30-641
What's special about these wire connectors? The innovative swept-wing mold and ribbed grooves in the cap make it easy to hold on to and provide a sure grip You can use these wire nuts with three #22 to three #8 AWG wire combinations The deep skirting along the bottom of the wire nut provides dielectric protection and protects the user from flash-over The IDEAL Twister Wire Connectors are able to handle a wide array of sizes from 22 AWG to 8 AWG. These connectors are easy to use, secure fitting, provide maximum dielectric protection and meet UL and CSA rating requirements.

What's special about these wire connectors?

  • The innovative swept-wing mold and ribbed grooves in the cap make it easy to hold on to and provide a sure grip
  • You can use these wire nuts with three #22 to three #8 AWG wire combinations
  • The deep skirting along the bottom of the wire nut provides dielectric protection and protects the user from flash-over

The IDEAL Twister Wire Connectors are able to handle a wide array of sizes from 22 AWG to 8 AWG. These connectors are easy to use, secure fitting, provide maximum dielectric protection and meet UL and CSA rating requirements.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number ID-30-641
Product Name IDEAL Twister® 341® Tan Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers