CableOrganizer.com, Inc. Kingfisher 3600 Series Connector Adaptors KI-OPT207

Description
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.
Description
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

Suppliers

Company
Product
Description
Supplier Links
Kingfisher 3600 Series Connector Adaptors - KI-OPT207 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kingfisher 3600 Series Connector Adaptors
KI-OPT207
Kingfisher 3600 Series Connector Adaptors KI-OPT207
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

What's special about KI 3600 Series?

  • Autotest compatible with other fiber testing instruments
  • Interchangeable optical connectors are protected against dust and the impact from falls
  • Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements

The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number KI-OPT207
Product Name Kingfisher 3600 Series Connector Adaptors
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
High Speed ARINC 600: 100 and 150 ohm -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details