CableOrganizer.com, Inc. IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red ID-30-552

Description
What's special about these wing nuts®? These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires The spring inside shell prevents to wire grip from slipping The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.
Description
What's special about these wing nuts®? These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires The spring inside shell prevents to wire grip from slipping The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.

Suppliers

Company
Product
Description
Supplier Links
IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red - ID-30-552 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red
ID-30-552
IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red ID-30-552
What's special about these wing nuts®? These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires The spring inside shell prevents to wire grip from slipping The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.

What's special about these wing nuts®?

  • These wing nut® wire connector accept #18 to #8 AWG wire combinations and is rated to 600 volts
  • Accepts minimum of 2 #18 or a maximum of 4 #10 copper wires
  • The spring inside shell prevents to wire grip from slipping

The IDEAL Wing-Nut® 452 Wire Connectors are made to accommodate from two to four wires ranging in size from 18 AWG to 10 AWG. These wing nuts are easy to use, have a square spring that helps secure them into place, and meet strict UL and CSA rating requirements.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number ID-30-552
Product Name IDEAL ID-30-452 Wing-Nut® 452® Wire Connector, Red
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 Ohm BNC Connector, BNC Straight Plug - 190512 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details