CableOrganizer.com, Inc. Kingfisher 3600 Series Connector Adaptors KI-OPT206

Description
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.
Description
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

Suppliers

Company
Product
Description
Supplier Links
Kingfisher 3600 Series Connector Adaptors - KI-OPT206 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kingfisher 3600 Series Connector Adaptors
KI-OPT206
Kingfisher 3600 Series Connector Adaptors KI-OPT206
What's special about KI 3600 Series? Autotest compatible with other fiber testing instruments Interchangeable optical connectors are protected against dust and the impact from falls Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

What's special about KI 3600 Series?

  • Autotest compatible with other fiber testing instruments
  • Interchangeable optical connectors are protected against dust and the impact from falls
  • Compliant with CE, C-Tick, EMC, FCC, IEC, ILAC, ISO, NATA, and TIA requirements

The KI 3600 series Optical Power Meter from Kingfisher is used for testing system power and attenuation in fiber optic communications systems as well as helping to identifying fiber. With this model, ease of use and high accuracy (traceable 2%) combine to achieve superior measurement confidence.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Electrical Connectors
Product Number KI-OPT206
Product Name Kingfisher 3600 Series Connector Adaptors
Unlock Full Specs
to access all available technical data

Similar Products

MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details
50 Ohm TNC Inline Jack - 190423(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details